EN
  • EN
  • DE

1731091158

Part No 1731091158
Manufacturer Molex, LLC
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description FCT DSUB / Position Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr Molex
Series *
Package Bulk
Base Product Number 173109
Standard Package 50
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1350244-1731091158
Ultra Librarian 3D Model Ultra Librarian 1731091158 CAD Model

Description

The Molex 1731091158 is a D-Sub connector assembly. These connectors are a common interface for various applications requiring multiple signal connections, often used for serial, parallel, and video interfaces. The 173109 series is designed for robust and reliable performance. It likely includes a cable assembly pre-terminated to the D-Sub connector. Given it's an 'assembly' the description refers to the entire pre-assembled connector and cable.

Applications:

  • Serial communication ports
  • Parallel printer ports
  • Video connections (VGA)
  • Data acquisition systems
  • Industrial control equipment

Features:

  • D-Sub Connector: Standard D-shaped interface for secure and reliable connections.
  • Pre-Assembled Cable: Reduces assembly time and ensures proper termination.
  • Shielded Cable: Provides protection against electromagnetic interference (EMI).
  • Various Pin Counts: Available in different pin configurations (e.g., 9, 15, 25, 37, 50) to accommodate different signal requirements.
  • Durable Construction: Built to withstand repeated insertions and removals.

Benefits:

  • Simplified Installation: Pre-assembled cable saves time and effort during installation.
  • Reliable Performance: Robust construction and shielded cable ensure reliable signal transmission.
  • Reduced EMI: Shielded cable minimizes interference from external sources.
  • Versatile Application: Suitable for a wide range of applications requiring multi-signal connections.
  • Cost-Effective Solution: Pre-assembly and reliable performance contribute to lower overall costs.

Additional Details:

The cable used in the assembly is typically a multi-conductor cable with individual wires for each pin in the D-Sub connector. The cable may be shielded with a foil or braided shield to minimize EMI. The connector housing is usually made from a durable plastic material. Gold plating is typically used on the contacts to ensure good conductivity and corrosion resistance. The exact cable length and wire gauge will vary depending on the specific configuration of the 1731091158 assembly. Consult the Molex documentation for precise specifications.

You May Also Be Interested in

Wurth Electronics Inc
CONN FPC VERT 10POS 0.5MM SMD
Lowest to $4.0572
TE Connectivity
CONN D-SUB RCPT 9POS VERT SLDR
Lowest to $7.5977
NorComp Inc.
CONN D-SUB RCPT 15POS R/A SLDR / 15 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 37POS VERT SLDR / 37 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $48.2419
NorComp Inc.
CONN MICRO-D PLUG 15POS R/A SLDR / 15 Position D-Type, Micro-D Plug, Male Pins Connector
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 51POS R/A SLDR / 51 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 25POS R/A SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $8.5884
Amphenol
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB PLUG 50POS VERT SLDR
Lowest to $22.8304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess