EN
  • EN
  • DE

7-1393788-7

Part No 7-1393788-7
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Signal Relay 12VDC 2A DPDT( (14.5mm 7.4mm 10.4mm)) SMD Automotive Medical
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 11.66 mA
Coil Resistance 1.029 kΩ
Coil Voltage (DC) 12 V
Contact Current Rating 2 A
Contact Material Gold, Silver
Contact Plating Gold
Depth 7.4 mm
Length 14.5 mm
Max Current Rating 2 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 220 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 8
Operate Time 4 ms
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Termination Gull Wing
Throw Configuration DPDT
Voltage Rating (AC) 250 V
Width 7.1882 mm
Win Source Part Number 974948-7-1393788-7
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7-1393788-7 CAD Model

Description

This TE Connectivity signal relay is a high-quality component designed for use in electronic devices.

  • Throw Configuration: DPDT
  • Mounting: Surface Mountable
  • Coil Voltage: 12V
  • Coil Resistance: 1.029 kΩ
  • Contact Material: Gold, Silver
  • Contact Plating: Gold
  • Contact Current Rating: 2A
  • Operate Time: 4ms
  • Pins: 8
  • Width: 7.1882mm

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess