EN
  • EN
  • DE

G6SK-2 DC24

Part No G6SK-2 DC24
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM DPDT 2A 24VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 11 Weeks
Features Telecom Relay DPDT (2 Form C) Through Hole
Manufacturer Omron
Series G6S
Package Tube
Operating Temperature Range -40°C ~ 70°C
Mounting Through Hole
Family Name G6S
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.41.0020
Other Part Number G6S 1123R, G6SK-2 DC24 BY OMR, G6SK-2-DC24, G6SK-2-DC24-ND, G6SK224DC, G6SK2DC24, G6SK2DC24BYOMR, G6SK2DC24BYOMZ, Z2664
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919493-G6SK-2 DC24
Ultra Librarian 3D Model Ultra Librarian G6SK-2 DC24 CAD Model

Description

The Omron G6S Series is a telecom relay with a DPDT (2 Form C) configuration.

  • Package: Through-hole
  • Mounting Style: Through-hole
  • Family: G6S
  • Category: Relays
  • ECCN: EAR99
  • Popularity: High
  • Supply and Demand Status: Balance
  • Quantity per package: 1000
  • HTSUS: 8536.41.0020
  • Other part numbers: G6S 1123R, G6SK-2 DC24 BY OMR, G6SK-2-DC24, G6SK-2-DC24-ND, G6SK224DC, G6SK2DC24, G6SK2DC24BYOMR, G6SK2DC24BYOMZ, and Z2664

You May Also Be Interested in

Kemet
RELAY GEN PURPOSE DPDT 2A 3VDC
Lowest to $5.2571
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V / TO-5-.100 Grid Relays
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V / Signal Relay 12VDC 1A DPDT( (15mm 9.4mm 8.4mm)) SMD
Lowest to $4.1672
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 4.5VDC
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Panasonic
RELAY RF SPDT 500MA 24V
Need more? Email Us
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Panasonic
RELAY RF SPDT 500MA 24V
Lowest to $7.9896
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1552 $54.9312
14+ $7.5120 $105.1680
21+ $7.2772 $152.8212
29+ $7.0425 $204.2325
37+ $6.8077 $251.8849
50+ $6.1035 $305.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess