EN
  • EN
  • DE

KM6865BJ-25

Part No KM6865BJ-25
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999077-KM6865BJ-25
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM6865BJ-25 CAD Model

Description

The KM6865BJ-25 is a high-speed, low-power 64K Static Random Access Memory (SRAM) chip manufactured by Samsung. Organized as 8K x 8 bits, this SRAM is designed for applications requiring fast access times and minimal power consumption. It's commonly used in embedded systems, cache memory for microprocessors, and other applications needing rapid data storage and retrieval.

Applications

  • Embedded Systems
  • Cache Memory for Microprocessors
  • Networking Equipment
  • Industrial Control Systems
  • Medical Devices

Features

  • High-speed access time: 25 ns
  • Low power consumption: Active and Standby modes
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Fully static operation: No clock or refresh required
  • Data retention voltage: 2V (minimum)
  • Operating temperature range: 0°C to +70°C
  • Package: DIP28 or SOP28

Benefits

  • Fast data access speeds enable high-performance system operation.
  • Low power consumption extends battery life in portable devices.
  • Easy to interface with standard TTL logic circuits.
  • Simplified system design due to fully static operation.
  • Wide operating temperature range ensures reliable operation in diverse environments.
  • Compact package options provide flexibility in PCB layout.

Additional Details

The KM6865BJ-25's fast access time of 25ns makes it suitable for applications where speed is critical. Its low power consumption is a significant advantage in battery-powered applications. The device operates from a single 5V power supply and features TTL-compatible inputs and outputs for easy integration with other system components. The fully static operation simplifies system design by eliminating the need for external clocks or refresh circuitry.

Samsung's KM6865BJ-25 SRAM is a reliable and cost-effective solution for various memory applications. The device is available in both DIP28 and SOP28 packages, providing flexibility in PCB layout. It supports a wide operating temperature range of 0°C to +70°C, making it suitable for use in industrial and commercial environments.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess