EN
  • EN
  • DE

IM01JR

Part No IM01JR
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description The Best Relaytion | RELAY TELECOM DPDT 2A 3VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Reel
Mounting Style SMD
Coil Voltage 3VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2A
Switching Voltage 250VAC, 220VDC - Max
Coil Current 46.7mA
Coil Type Non Latching
Termination Style J Lead
Seal Rating Sealed - Hermetically
Must Operate Voltage 2.25 VDC
Must Release Voltage 0.3 VDC
Operate Time 3ms
Release Time 3ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Palladium (Pd), Ruthenium (Ru), Gold (Au)
Relay Type Telecom
Coil Resistance 64 Ohms
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1185533-IM01JR
Manufacturer Homepage www.macom.com
Family Name IM
Introduction Date November 19, 2007
ECCN EAR99
Country of Origin Portugal
Halogen Free Not Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IM01JR CAD Model

Description

The TE Connectivity Potter & Brumfield Relays IM01JR is a DPDT (2 Form C) telecom relay with a coil voltage of 3VDC.

  • Switching Voltage: 250VAC and 220VDC
  • Contact Rating: 2A
  • Operating Temperature: -40°C to 85°C
  • Coil Type: Non-Latching
  • Coil Resistance: 64 Ohms
  • Coil Current: 46.7mA
  • Operate Time: 3ms
  • Release Time: 3ms
  • Contact Material: Palladium (Pd), Ruthenium (Ru), Gold (Au)

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $1.2063
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess