Products specifications Report Issue?

Categories Relays
Manufacturer Coto Technology
Series 9117
Packaging Bulk
Relay Type Reed
Coil Type Non Latching
Coil Current 12.5mA
Coil Voltage 5VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 250mA
Switching Voltage 100VAC, 100VDC - Max
Turn On Voltage (Maximum) 3.75 VDC
Turn Off Voltage (Minimum) 0.5 VDC
Operate Time 0.2ms
Release Time 0.1ms
Features Diode, Magnetic Shield
Mounting Style Through Hole
Termination Style PC Pin
Coil Resistance 400 Ohms
Operating Temperature Range -20°C ~ 85°C
Win Source Part Number 766462-2636087
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2636087 CAD Model

Description

The Coto Technology 766462-2636087 is a reed relay manufactured by Coto Technology.

  • Contact Form: SPST-NO (1 Form A)
  • Coil Voltage: 5VDC
  • Features: Diode, Magnetic Shield
  • Mounting: Through Hole
  • Latching: Non-latching
  • Maximum Switching Voltage: 100VAC, 100VDC
  • Contact Rating: 250mA
  • Temperature Range: -20°C to 85°C

You May Also Be Interested in

Panasonic
RELAY GENERAL PURPOSE SPDT 2A 5V
Need more? Email Us
ECAD model for DS1E-M-DC5V-R
Littelfuse Inc.
RELAY REED DPST 500MA 12V / Reed Relay 12VDC 500Ohm 0.5A DPST-NO( (19.5mm 9.52mm 5.5mm)) THT Dry
Need more? Email Us
ECAD model for HE722A1200
TE Connectivity
RELAY TELECOM SPDT 2A 5V / Signal Relay 5VDC 4A SPDT(10x6x5.65)mm THT
Need more? Email Us
ECAD model for 1462042-7
Omron
RELAY GEN PURPOSE DPDT 1A 5VDC
Lowest to $1.2410
ECAD model for G5V-2-H1 DC5
Kemet
RELAY GEN PURPOSE DPDT 2A 24V / Signal Relay 24VDC 2A DPDT(15x7.5x9.4)mm THT
Lowest to $1.1819
ECAD model for EC2-24NU
Kemet
RELAY GEN PURPOSE DPDT 2A 4.5V / Signal Relay 4.5VDC 2A DPDT(15x9x10.35)mm SMD
Need more? Email Us
ECAD model for EE2-4.5NUX-L
Littelfuse Inc.
RELAY REED SPDT 250MA 5V / Reed Relay 5VDC 200Ohm 0.25A SPDT( (19.5mm 9.52mm 5.5mm)) THT Dry
Need more? Email Us
ECAD model for HE721R0510
Omron
RELAY TELECOM DPDT 2A 12VDC / Telecom Relay DPDT (2 Form C) Surface Mount
Lowest to $8.4599
ECAD model for G6S-2F-Y DC12
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $120.0706
ECAD model for 2636087

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $120.0706 $120.0706
2+ $116.1976 $232.3952
3+ $112.3246 $336.9738
4+ $100.7055 $402.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,900 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention