EN
  • EN
  • DE

TDA19995HLC1QFP

Part No TDA19995HLC1QFP
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098838-TDA19995HLC1QFP
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA19995HLC1QFP CAD Model

Description

The NXP TDA19995HLC1QFP is a state-of-the-art HDMI transmitter IC that provides a high-performance audio and video interface between any compatible digital audio/video source and a compatible digital audio/video monitor. This IC is designed to meet the needs of high-definition multimedia applications, providing a robust and efficient solution for transmitting uncompressed digital video and audio signals.

Key Features

  • High Definition Support: The TDA19995HLC1QFP supports standard, enhanced, or high-definition video formats, making it versatile for a wide range of applications.
  • Audio Versatility: It is capable of transmitting multiple audio formats, from standard stereo to multi-channel audio, ensuring compatibility with various audio systems.
  • Deep Color Technology: This IC supports deep color depths up to 48 bits per pixel, allowing for a richer and more vibrant visual experience.
  • Content Protection: It includes HDCP 1.4 support to ensure secure transmission of protected content, adhering to the latest industry standards.
  • Enhanced Connectivity: With the ability to support multiple HDMI connections, this transmitter enables easy integration into complex AV systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA19995HLC1QFP minimizes energy usage, making it suitable for eco-friendly applications.

Applications

The versatility of the NXP TDA19995HLC1QFP makes it an ideal choice for a variety of applications, including:

  • Digital TVs and Set-Top Boxes
  • Home Theater Systems
  • Game Consoles
  • Personal Computers and Laptops
  • Professional AV equipment

Package and Quality

The TDA19995HLC1QFP comes in a QFP (Quad Flat Package) which ensures a compact footprint and reliable connectivity, suitable for tight PCB layouts. NXP's commitment to quality means that this HDMI transmitter IC is manufactured to the highest standards, ensuring both reliability and performance for your multimedia solutions.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess