EN
  • EN
  • DE

IS2701-1B

Part No IS2701-1B
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Description Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541408000
Win Source Part Number 1065737-IS2701-1B
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS2701-1B CAD Model

Description

The IS2701-1B is a single channel optocoupler manufactured by Isocom Components 2004 LTD. Similar to the IS2701-1A, it provides electrical isolation between input and output circuits, safeguarding sensitive components from voltage spikes and surges. This optocoupler uses an infrared emitting diode (IRED) and a silicon phototransistor for galvanic isolation. The '1B' likely indicates a different binning or performance grade compared to the IS2701-1A, potentially offering a different Current Transfer Ratio (CTR) range or other specific characteristics.

Applications:

  • Industrial Automation: Isolates control signals in industrial machinery and equipment.
  • Power Electronics: Provides isolation in power supplies, motor drives, and inverters.
  • Medical Instrumentation: Ensures patient safety by isolating medical devices.
  • Telecommunications: Protects telecommunication equipment from voltage transients.
  • Computer Interfaces: Isolates computer peripherals to prevent ground loops and interference.

Features:

  • Single Channel Optocoupler: Isolates a single signal path.
  • High Isolation Voltage: Offers a high level of electrical isolation between input and output circuits.
  • CTR (Current Transfer Ratio): Provides efficient signal transfer between input and output.
  • DIP Package: Available in a Dual In-Line Package (DIP) for easy PCB mounting.
  • Fast Switching Speed: Enables high-speed data transmission.

Benefits:

  • Electrical Safety: Protects personnel and equipment from hazardous voltages.
  • Noise Reduction: Minimizes the impact of electrical noise and interference.
  • Ground Loop Isolation: Prevents ground loops from causing signal distortion.
  • Improved Reliability: Enhances the reliability of electronic systems.
  • Compact Design: Saves space in densely populated circuit boards.

Additional Details:

The primary difference between the IS2701-1A and IS2701-1B typically lies in their Current Transfer Ratio (CTR) specifications. The '1B' version may have a different CTR range than the '1A' version, which can affect the overall performance of the circuit. Designers should carefully consult the datasheet to determine the optimal part for their specific application requirements. The IS2701-1B offers a reliable and cost-effective solution for electrical isolation in a wide variety of applications. Consider the specific CTR requirements for your design when choosing between the -1A and -1B variants.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Panasonic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2020 $58.5800
700+ $0.1659 $116.1300
1,080+ $0.1607 $173.5560
1,490+ $0.1555 $231.6950
1,925+ $0.1503 $289.3275
2,575+ $0.1347 $346.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,988 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess