Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Housings
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Style D-Sub
Connector Type Receptacle for Female Contacts
Number of Positions 9
Number of Rows 2
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Mounting Free Hanging (In-Line)
Flange Feature Cable Side (4-40)
Features Backshell, Shielded
Shell Material, Finish Steel, Tin Plated
Shell Finish Thickness 200µin (5.08µm)
Dielectric Material Polyamide (PA), Nylon, Glass Filled
Color Black
Note Contacts Not Included
Base Product Number 5748536
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number 57485361,5748536-1-ND,A114026,-5748536-1-SI
Standard Package 1
Win Source Part Number 1333178-5748536-1
Ultra Librarian 3D Model Ultra Librarian 5748536-1 CAD Model

Description

The 1333178-5748536-1 is a D-sub connector housing from TE Connectivity AMP Connectors.

  • Connector Type: Receptacle
  • Contact Gender: Female
  • Positions: 9
  • Shielded: Yes
  • Feature: Backshell
  • Connector Style: D-sub
  • Flange Feature: Cable Side (4-40)
  • ROHS3: Compliant
  • Packaging: Bulk
  • Shell Material: Steel
  • Shell Finish: Tin Plated
  • Dielectric Material: Polyamide (PA), Nylon, Glass Filled

You May Also Be Interested in

TE Connectivity
CONN D-SUB HOUSING PLUG 37POS / Plug for Male Contacts Housing D-Sub Connector 37 Position
Need more? Email Us
ECAD model for 206802-2
JAE Electronics
CONN RCPT 26POS R/A SOLDER / 26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
ECAD model for DF02R026NA3
TE Connectivity
CONN D-TYPE RCPT 68POS R/A SLDR
Lowest to $10.4819
ECAD model for 5787082-7
TE Connectivity
CONN D-TYPE RCPT 100POS PNL MNT
Need more? Email Us
ECAD model for 5-749877-9
Amphenol
CONN D-SUB HOUSING PLUG 9POS / Plug for Male Contacts Housing D-Sub Connector 9 Position
Lowest to $0.6903
ECAD model for 865609PLTXLF
Amphenol
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Lowest to $1.1072
ECAD model for 865609SLTLF
Hirose Electric Co Ltd
CONN HDR 80POS 1.27MM / 80 Position Plug Connector Surface Mount Solder
Need more? Email Us
ECAD model for FX2-80P-1.27SVL(71)
ITT Cannon, LLC
CONN DSUB PLUG 7POS PNL MNT SLDR / Conn D-Subminiature
Need more? Email Us
ECAD model for DAMMY7W2PNK87
3M
CONN RCPT 36POS R/A SOLDER / 36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
ECAD model for 10236-55G3PC

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4272 $70.8544
4+ $29.0685 $116.2740
6+ $28.1601 $168.9606
8+ $27.2517 $218.0136
10+ $26.3433 $263.4330
13+ $23.6182 $307.0366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention