Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277920-UPD78310ACW
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78310ACW CAD Model

Description

The UPD78310ACW is a microcontroller unit (MCU) manufactured by NEC. It belongs to the 78K/III series of microcontrollers, known for their low power consumption and versatile functionality.

Applications

  • Consumer Electronics: Used in various consumer products like remote controls, toys, and small appliances.
  • Industrial Control: Suitable for basic industrial control systems, such as motor control and sensor interfacing.
  • Automotive Applications: Found in some automotive subsystems for simple control and monitoring tasks.
  • Instrumentation: Employed in basic measurement and control instruments.

Features

  • 8-bit CPU: Utilizes an 8-bit central processing unit for efficient data processing.
  • On-Chip Memory: Includes internal ROM (Read-Only Memory) and RAM (Random Access Memory) for program storage and data manipulation.
  • I/O Ports: Features multiple programmable input/output ports for interfacing with external devices.
  • Timers/Counters: Equipped with timers and counters for timing and counting operations.
  • Serial Communication Interface: Supports serial communication protocols such as UART for serial data transfer.
  • Interrupt Controller: Integrated interrupt controller for handling interrupt requests from various peripherals.

Benefits

  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Versatile Functionality: Offers a wide range of features and peripherals for diverse applications.
  • Cost-Effective: Provides a cost-effective solution for basic microcontroller applications.
  • Easy to Program: Supported by development tools and resources for easy program development and debugging.

Additional Details

The UPD78310ACW operates within a specific voltage range (typically 3V to 5V) and has a defined operating temperature range. It is available in various package options, such as QFP (Quad Flat Package) and DIP (Dual In-line Package). The microcontroller's instruction set includes a variety of instructions for data manipulation, control flow, and peripheral control. It also features power-saving modes to further reduce power consumption. The device's interrupt controller allows for prioritizing interrupt requests, ensuring timely response to critical events.

You May Also Be Interested in

Stanson Technology
STN6303 is the dual N-Channel enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Lowest to $0.1243
ECAD model for STN6303
EIC discrete Semiconductors
AUTOMOTIVE SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Need more? Email Us
ECAD model for TPSMC8.2A
Frontier Electronics.
6A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
ECAD model for SS66
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13067AN
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1091
UTC
2.3A, 20V P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for UT2301ZL-AE3-R
STMicroelectronics
Ultrafast recovery diode
Lowest to $0.0928
ECAD model for STTH2R02
SECOS
N-Channel EnhancementMode PowerMos.FET
Need more? Email Us
ECAD model for SSD9973
Cree Inc.
XLamp XT-E High-Voltage White LEDs | LED XLAMP COOL WHITE 5000K 2SMD
Lowest to $16.1493
ECAD model for XTEHVW-Q0-0000-00000LDE3

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention