EN
  • EN
  • DE

DF02R026NA3

Part No DF02R026NA3
Manufacturer JAE Electronics
Catalog D - SUB, D - SHAPED connectors
Description CONN RCPT 26POS R/A SOLDER / 26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Mfr JAE Electronics
Series DF02
Package Tray
Connector Style Outer Shroud Contacts
Connector Type Receptacle
Number of Positions 26
Number of Rows 2
Mounting Type Panel Mount, Through Hole, Right Angle
Termination Solder
Flange Feature Housing/Shell (M2.6)
Features Board Lock
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Base Product Number DF02R026
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 1336766-DF02R026NA3
Ultra Librarian 3D Model Ultra Librarian DF02R026NA3 CAD Model

Description

The JAE Electronics DF02 series is a 26-position Centronics connector with board lock feature. JAE Electronics

  • Positions: 26
  • Connector Type: Centronics
  • Series: DF02
  • Rows: 2
  • Termination: Solder
  • Contact Finish: Gold
  • Shroud: Outer Shroud Contacts
  • Mounting: Panel Mounting
  • Flange Feature: Housing/Shell (M2.6)
  • Compliance: California Prop 65 Compliant

You May Also Be Interested in

3M
CONN PLUG 68POS STR IDC
Need more? Email Us
3M
CONN RCPT 26POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 26POS R/A SOLDER / 26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Lowest to $8.2182
Hirose Electric Co Ltd
CONN SOCKET 68POS 1.27MM (4PCS) / 68 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $5.8686
TE Connectivity
CONN PLUG 36POS STR IDC / 36 Position Plug Connector Free Hanging (In-Line) IDC
Need more? Email Us
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $19.6095
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN PLUG 50POS STR IDC
Lowest to $58.6404

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess