Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Housings
Manufacturer TE Connectivity Aerospace, Defense and Marine
Packaging Bulk
Connector Style D-Sub
Connector Type Plug for Male Contacts
Number of Positions 37
Number of Rows 2
Shell Size, Connector Layout 4 (DC, C)
Contact Type Signal
Mounting Free Hanging (In-Line)
Flange Feature Housing/Shell (Unthreaded)
Shell Material, Finish Brass, Gold Plated
Dielectric Material Polyester, Glass Filled
Color Blue
Note Contacts Not Included
Base Product Number 206802
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number A34497,2068022,206802-2-ND
Standard Package 1
Win Source Part Number 1333215-206802-2
Ultra Librarian 3D Model Ultra Librarian 206802-2 CAD Model

Description

TE Connectivity Aerospace, Defense and Marine 1333215-206802-2 is a blue colored D-sub connector housing designed for plug male contacts.

  • Positions: 37
  • Row Design: Dual row
  • Series: 206802
  • Connector Housing Material: Brass
  • Contact Finish: Gold plating
  • Mounting: Free hanging (in-line)
  • Housing/Shell Feature: Unthreaded flange
  • RoHS3 Compliant: Yes
  • Packaging: Bulk
  • Standard Package: 1 unit

You May Also Be Interested in

TE Connectivity
CONN D-TYPE RCPT 68POS R/A SLDR
Lowest to $10.4819
ECAD model for 5787082-7
Hirose Electric Co Ltd
CONN BTB PLUG 40POS R/A SOLDER / 40 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Lowest to $3.6850
ECAD model for FX2-40P-1.27DS(71)
Amphenol
CONN D-SUB HOUSING PLUG 9POS / Plug for Male Contacts Housing D-Sub Connector 9 Position
Lowest to $0.6903
ECAD model for 865609PLTXLF
3M
CONN RCPT 26POS R/A SOLDER / 26 Position Receptacle Connector Surface Mount, Right Angle Solder
Need more? Email Us
ECAD model for 10226-1210PE
TE Connectivity
CONN RCPT 50POS STR IDC / 50 Position Receptacle Connector Free Hanging (In-Line) IDC
Need more? Email Us
ECAD model for 229975-1
ITT Cannon, LLC
CONN D-SUB RCPT 24POS PNL MNT / Conn Combo D-Subminiature SKT 17Signal/7Cavity POS Solder Pot ST Panel Mount 24 Terminal 1 Port
Need more? Email Us
ECAD model for DDMY-24W7S-A197
ITT Cannon, LLC
CONN D-SUB 50POS STR / D-Subminiature Connectors
Need more? Email Us
ECAD model for DM121073-211
Molex, LLC
100CKT EBBI VERT PLUG A716611400 / Position Connector
Need more? Email Us
ECAD model for 15-92-2500
Amphenol
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Lowest to $1.1072
ECAD model for 865609SLTLF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention