Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number MAX3222
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1213011-MAX3222IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MAX3222IPW CAD Model

Description

Product Overview: MAX3222IPW

The MAX3222IPW is a robust integrated circuit from Texas Instruments, designed to facilitate reliable serial communication in a variety of applications. This versatile chip is a part of the family of RS-232 interface ICs, which are widely used for serial data exchange between computers and other devices.

Key Features:

  • Interface Type: The device supports the standard RS-232 protocol, ensuring compatibility with many serial devices.
  • Supply Voltage: It operates at a supply voltage range of 3V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Low Power Consumption: The MAX3222IPW is designed for low-power operation, which is ideal for battery-powered applications.
  • Adjustable Data Rate: With support for data signaling rates up to 250kbps, it can be used for high-speed data transfers.
  • Electrostatic Discharge (ESD) Protection: The device includes built-in ESD protection circuitry, safeguarding it against static electricity damages.
  • Number of Drivers/Receivers: It includes two drivers and two receivers, allowing for the connection of multiple devices.

Applications:

The MAX3222IPW is well-suited for a wide range of applications, including:

  • Portable Computing
  • Low-Power Modems
  • Interface Translation
  • Battery-Powered Equipment
  • Handheld Devices

Package and Quality:

This IC is available in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint for space-constrained applications. The product adheres to Texas Instruments' high-quality standards, ensuring reliability and performance for critical communication tasks.

Conclusion:

The MAX3222IPW from Texas Instruments is a reliable and efficient solution for RS-232 serial communication. Its low-power consumption, high-speed data transfer capability, and ESD protection make it a top choice for designers looking to incorporate serial interfaces in their electronic projects.

You May Also Be Interested in

National Semiconductor (TI)
3.3V 8 MHz to 135 MHz Dual FPD-Link Transmitter
Lowest to $7.8341
ECAD model for DS90C3201VS
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
Renesas Electronics America
±40V Fault Protected, 3.3V to 5V, ±15V Common Mode Range, RS-485/RS-422 Transceivers With Cable Invert and ±15kV ESD | IC TRANSCEIVER 14-SOIC
Lowest to $15.5362
ECAD model for ISL32433EIBZ
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB
NXP / Nexperia
Mini high-speed CAN system basis chip with Standby mode
Lowest to $1.8312
ECAD model for UJA1163TK
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1972 $59.8600
100+ $1.1215 $112.1500
160+ $1.0836 $173.3760
225+ $1.0078 $226.7550
290+ $0.9699 $281.2710
365+ $0.9321 $340.2165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,898 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention