Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Frequency 50MHz ~ 6GHz
P1dB 22.9dBm
Gain 12.2dB
Noise Figure 2.5dB
RF Type CATV, DBS, LTE, MMDS, Wireless LAN
Voltage - Supply 4V, 4.5V, 5V
Current - Supply 145mA
Test Frequency 4GHz
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Supplier Device Package FG873
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 3157-LHA-1H+TR,3157-LHA-1H+DKR,3157-LHA-1H+CT
Standard Package 500
Win Source Part Number 1069686-LHA-1H+
Ultra Librarian 3D Model Ultra Librarian LHA-1H+ CAD Model

Description

The 1069686-LHA-1H+ is an RF amplifier that belongs to the RF/IF and RFID category.

  • Gain: 12.2dB
  • Noise Figure: 2.5dB
  • Test Frequency: 4GHz
  • Frequency Range: 50MHz to 6GHz
  • Current Supply: 145mA
  • P1dB: 22.9dBm
  • Applications: Suitable for CATV, DBS, LTE, MMDS, and Wireless LAN applications
  • Voltage Supply: 4V, 4.5V, and 5V
  • Package: 4-SMD, No Lead
  • Supplier Device Package: FG873
  • Alternative Part: Available with a cross-reference of LHA-1H+LHA1H+

You May Also Be Interested in

RF Micro Devices
Lowest to $4.1203
ECAD model for SXA-289
Analog Devices Inc.
Low Distortion 1.0 GHz Differential Amplifier
Lowest to $16.4401
ECAD model for AD8350ARMZ20
Skyworks Solutions Inc.
IC RF AMP GALILEO 1.575GHZ
Lowest to $1.6947
ECAD model for SKY65623-682LF
Analog Devices Inc.
InGaP HBT GAIN BLOCK MMIC AMPLIFIER, DC - 10.0 GHz | IC RF AMP VSAT 0HZ-10GHZ DIE
Need more? Email Us
ECAD model for HMC397
RF Micro Devices
3.3GHz to 3.6GHz 2W POWER AMPLIFIER
Need more? Email Us
ECAD model for SZM3166ZSR
RF Micro Devices
IC AMP HBT GAAS 1/4W 16-QFN
Need more? Email Us
ECAD model for SZA-6044Z
Broadcom Limited
IC RF AMP VSAT 25GHZ-33GHZ MOD
Need more? Email Us
ECAD model for AMMC-6431-W10
Analog Devices Inc.
IC AMP RADAR 5GHZ-20GHZ 8LFCSP
Need more? Email Us
ECAD model for ADL8105ACPZN
Analog Devices Inc.
IC AMP VSAT 24GHZ-34GHZ 32LFCSP
Lowest to $322.4118
ECAD model for HMC943APM5E

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5497 $52.3976
19+ $5.3741 $102.1079
29+ $5.2062 $150.9798
40+ $5.0382 $201.5280
52+ $4.8703 $253.2556
69+ $4.3665 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 744 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention