Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HDP-20
Package Bulk
Product Status Active
Connector Style D-Sub
Connector Type Plug for Male Contacts
Number of Positions 15
Number of Rows 2
Shell Size, Connector Layout 2 (DA, A)
Contact Type Signal
Mounting Type Free Hanging (In-Line)
Flange Feature Housing/Shell (Unthreaded)
Features -
Shell Material, Finish Steel, Tin Plated
Shell Finish Thickness -
Ingress Protection -
Mating Cycles -
Dielectric Material Polyamide (PA), Nylon, Glass Filled
Color Black
Note Contacts Not Included
Base Product Number 167293
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1365205-167293-1
Ultra Librarian 3D Model Ultra Librarian 167293-1 CAD Model

Description

The AMPLIMITE HDP-20 series is a free hanging (in-line) D-sub, D-shaped connector housing from TE Connectivity AMP Connectors.

  • Housing Material: Steel
  • Housing Finish: Tin-Plated
  • Color: Black
  • Shell Size Layout: 2 (DA, A)
  • Contact Type: Signal
  • Number of Positions: 15
  • Number of Rows: 2
  • Contacts Included: No
  • Housing/Shell Flange Feature: Unthreaded
  • Dielectric Material: Polyamide (PA), Nylon, Glass Filled

You May Also Be Interested in

TE Connectivity
CONN D-SUB HOUSING RCPT 25POS / Receptacle for Female Contacts Housing D-Sub Connector 25 Position
Lowest to $1.6803
ECAD model for 164533-4
TE Connectivity
CONN D-SUB HOUSING RCPT 15POS / Receptacle for Female Contacts Housing D-Sub Connector 15 Position
Lowest to $13.6487
ECAD model for 1658656-1
TE Connectivity
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Need more? Email Us
ECAD model for 164531-4
TE Connectivity
CONN D-SUB HD HOUSING PLUG 44POS / Plug for Male Contacts Housing D-Sub, High Density Connector 44 Position
Lowest to $4.8219
ECAD model for 1658672-1
TE Connectivity
CONN D-SUB HD HOUSING PLUG 15POS / Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position
Lowest to $11.9522
ECAD model for 1658678-1
Hirose Electric Co Ltd
CONN RCPT 15POS STR SLDR EYELET / 15 Position Receptacle Connector Free Hanging (In-Line) Solder Eyelet(s)
Lowest to $8.6479
ECAD model for FI40B-2015S(50)
Amphenol
CONN D-SUB HOUSING PLUG 15POS / Plug for Male Contacts Housing D-Sub Connector 15 Position
Need more? Email Us
ECAD model for 865615PLTXLF
TE Connectivity
CONN D-SUB HD HOUSING PLUG 62POS / Plug for Male Contacts Housing D-Sub, High Density Connector 62 Position
Need more? Email Us
ECAD model for 5748476-1
Hirose Electric Co Ltd
CONN BTB PLUG 20POS R/A SOLDER / 20 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Need more? Email Us
ECAD model for FX2-20P-1.27DS(71)

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention