Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HDP-20
Package Bulk
Product Status Active
Connector Style D-Sub
Connector Type Receptacle for Female Contacts
Number of Positions 9
Number of Rows 2
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Mounting Type Free Hanging (In-Line)
Flange Feature Housing/Shell (Unthreaded)
Features -
Shell Material, Finish Steel, Tin Plated
Shell Finish Thickness -
Ingress Protection -
Mating Cycles -
Dielectric Material Polybutylene Terephthalate (PBT), Glass Filled
Color Black
Note Contacts Not Included
Base Product Number 164531
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1365165-164531-4
Ultra Librarian 3D Model Ultra Librarian 164531-4 CAD Model

Description

The AMPLIMITE HDP-20 D-Sub Connector Housing is a versatile component for various electronic applications from TE Connectivity AMP Connectors.

  • Connector Type: Receptacle
  • Gender: Female
  • Number of Positions: 9
  • Number of Rows: 2
  • Housing Material: Black Polybutylene Terephthalate (PBT), Glass Filled
  • Flange Feature: Housing/Shell (Unthreaded)
  • Shell Size: 1 (DE, E)
  • Contact Type: Signal
  • Voltage Rating: 125V
  • Base Product Number: 164531
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
CONN D-SUB HD HOUSING PLUG 26POS / Plug for Male Contacts Housing D-Sub, High Density Connector 26 Position
Lowest to $3.5455
ECAD model for 1658671-1
TE Connectivity
CONN D-SUB HOUSING PLUG 25POS / Plug for Male Contacts Housing D-Sub Connector 25 Position
Lowest to $34.8188
ECAD model for 1658659-1
Hirose Electric Co Ltd
CONN BTB RCPT 100POS R/A SOLDER / 100 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
Need more? Email Us
ECAD model for FX2-100S-1.27DS(71)
TE Connectivity
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Need more? Email Us
ECAD model for 164531-4
Hirose Electric Co Ltd
CONN BTB PLUG 20POS R/A SOLDER / 20 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Need more? Email Us
ECAD model for FX2-20P-1.27DS(71)
TE Connectivity
CONN D-SUB HOUSING PLUG 9POS / Plug for Male Contacts Housing D-Sub Connector 9 Position
Lowest to $1.4597
ECAD model for 205204-8
TE Connectivity
CONN D-SUB HD HOUSING PLUG 62POS / Plug for Male Contacts Housing D-Sub, High Density Connector 62 Position
Need more? Email Us
ECAD model for 5748476-1
TE Connectivity
CONN BTB HD RCPT 40P VERT SOLDER / 40 Position Receptacle Connector Board to Board, High Density Through Hole Solder
Lowest to $1.6162
ECAD model for 5175475-5
TE Connectivity
CONN D-SUB HD HOUSING RCPT 15POS / Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position
Need more? Email Us
ECAD model for 1658681-1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention