Products specifications

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HDP-22
Package Bulk
Product Status Active
Connector Style D-Sub, High Density
Connector Type Plug for Male Contacts
Number of Positions 44
Number of Rows 3
Shell Size, Connector Layout 3 (DB, B) High Density
Contact Type Signal
Mounting Type Free Hanging (In-Line)
Flange Feature Housing/Shell (Unthreaded)
Features Grounding Indents
Shell Material, Finish Steel, Tin Plated
Shell Finish Thickness 200µin (5.08µm)
Ingress Protection -
Mating Cycles -
Dielectric Material Polyamide (PA), Nylon, Glass Filled
Color Black
Note Contacts Not Included
Base Product Number 1658672
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1365212-1658672-1
Ultra Librarian 3D Model Ultra Librarian 1658672-1 CAD Model

Description

The 1365212-1658672-1 is a D-Sub connector housing from TE Connectivity AMP Connectors.

  • Series: AMPLIMITE HDP-22
  • Connector Type: Plug for male contacts
  • Number of Positions: 44
  • Number of Rows: 3
  • Mounting Type: Free Hanging (In-Line)
  • Color: Black
  • Features: Grounding Indents
  • Material: Polyamide (PA), Nylon, Glass-Filled
  • Temperature Range: Not Specified
  • HTSUS Code: 8538.90.8180
  • ECCN: EAR99
  • Base Product Number: 1658672
  • Product Status: Active
  • Packaging: Bulk

You May Also Be Interested in

TE Connectivity
CONN MICRO-D RCPT 15POS SLDR CUP
Need more? Email Us
ECAD model for 094-6236-0000
EDAC Inc.
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 622-009-268-032
Savantic, Inc.
Silicon NPN Power Transistors
Need more? Email Us
ECAD model for 2SC2582
Hirose Electric Co Ltd
CONN BTB RCPT 40POS R/A SOLDER
Lowest to $3.4368
ECAD model for FX2-40S-1.27DSL(71)
TE Connectivity
CONN D-SUB HOUSING PLUG 50POS / Plug for Male Contacts Housing D-Sub Connector 50 Position
Need more? Email Us
ECAD model for 1658661-1
Cinch Connectivity Solutions
DSUB 25 F CRIMP DI G / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for DBMA25S
Amphenol
CONN D-SUB PLUG 50POS SLDR CUP / 50 Position D-Sub Plug, Male Pins Connector
Lowest to $2.4180
ECAD model for DD50P064TXLF
3M
3M SHRUNK DELTA RIBBON (SDR) CON
Lowest to $22.1328
ECAD model for 12226-5100-00FR
Hirose Electric Co Ltd
CONN BTB PLUG 40POS R/A SOLDER / 40 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Lowest to $4.9471
ECAD model for FX2-40P-1.27DSL(71)

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8219 $53.0409
26+ $3.9564 $102.8664
40+ $3.8328 $153.3120
54+ $3.7091 $200.2914
70+ $3.5855 $250.9850
94+ $3.2146 $302.1724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 192 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention