Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HDP-20
Package Bulk
Product Status Active
Connector Style D-Sub
Connector Type Receptacle for Female Contacts
Number of Positions 15
Number of Rows 2
Shell Size, Connector Layout 2 (DA, A)
Contact Type Signal
Mounting Type Free Hanging (In-Line)
Flange Feature Cable Side (4-40)
Features Backshell, Shielded
Shell Material, Finish Steel, Tin Plated
Shell Finish Thickness 200µin (5.08µm)
Ingress Protection -
Mating Cycles -
Dielectric Material Polyamide (PA), Nylon, Glass Filled
Color Black
Note Contacts Not Included
Base Product Number 1658656
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1363768-1658656-1
Ultra Librarian 3D Model Ultra Librarian 1658656-1 CAD Model

Description

The TE Connectivity AMP Connectors AMPLIMITE HDP-20 series offers a versatile solution for D-sub connector applications.

  • Package: Bulk
  • Mounting Type: Free Hanging (In-Line)
  • Number of Positions: 15
  • Contact Gender: Receptacle (Female)
  • Number of Rows: 2
  • Shielded: Yes
  • Color: Black
  • Shell Size: 2 (DA, A)
  • Shell Material: Steel
  • Contact Type: Signal
  • Series: AMPLIMITE HDP-20
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
CONN D-SUB HD HOUSING RCPT 15POS / Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position
Need more? Email Us
ECAD model for 1658681-1
Amphenol
CONN D-SUB HOUSING PLUG 15POS / Plug for Male Contacts Housing D-Sub Connector 15 Position
Need more? Email Us
ECAD model for 865615PLTXLF
JAE Electronics
CONN DSUB 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Lowest to $4.4347
ECAD model for DEU-9SF-F0
Amphenol
RECEPTACLE STRAIGHT ASSY / 50 Position Receptacle Connector Through Hole Solder
Need more? Email Us
ECAD model for PHEC30R-S211LF
TE Connectivity
CONN D-SUB HOUSING PLUG 9POS / Plug for Male Contacts Housing D-Sub Connector 9 Position
Need more? Email Us
ECAD model for 5748526-1
TE Connectivity
CONN D-SUB HOUSING PLUG 25POS / Plug for Male Contacts Housing D-Sub Connector 25 Position
Lowest to $34.8188
ECAD model for 1658659-1
TE Connectivity
CONN D-SUB HOUSING PLUG 25POS / Plug for Male Contacts Housing D-Sub Connector 25 Position
Need more? Email Us
ECAD model for 207464-2
TE Connectivity
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Need more? Email Us
ECAD model for 164531-4
TE Connectivity
CONN D-SUB HD HOUSING PLUG 26POS / Plug for Male Contacts Housing D-Sub, High Density Connector 26 Position
Lowest to $3.5455
ECAD model for 1658671-1

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6487 $54.5948
9+ $11.1990 $100.7910
14+ $10.8490 $151.8860
20+ $10.4990 $209.9800
25+ $10.1491 $253.7275
33+ $9.0992 $300.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention