Products specifications Report Issue?

Reference Date Code 2009+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 714514-IP4047CX6/LF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4047CX6/LF CAD Model

Description

Introducing the NXP Product IP4047CX6/LF

The NXP IP4047CX6/LF is a cutting-edge Integrated Circuit (IC) designed for robust protection and signal conditioning in a compact package. This versatile component is an ideal solution for safeguarding sensitive electronic systems against Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and other voltage surge phenomena. Manufactured by NXP Semiconductors, a leader in the semiconductor industry, the IP4047CX6/LF stands out for its exceptional performance and reliability.

Key Features

  • ESD Protection: The IP4047CX6/LF offers superior ESD protection, ensuring that electronic devices are shielded from the harmful effects of static electricity discharges.
  • Low Capacitance: With its low capacitance design, the IC minimizes signal attenuation, making it suitable for high-speed data lines without compromising signal integrity.
  • Low Leakage Current: The device's low leakage current feature helps in maintaining the energy efficiency of the overall system, thereby enhancing battery life in portable applications.
  • Multi-Line Protection: This component is capable of protecting multiple lines, reducing component count and saving valuable PCB space.
  • Lead-Free Package: The IP4047CX6/LF comes in a lead-free package, meeting modern environmental standards and regulations for electronic components.

Applications

The versatility of the IP4047CX6/LF makes it suitable for a wide range of applications, particularly where signal integrity and protection are of utmost importance. Some common applications include:

  • Mobile Devices
  • Personal Computers and Peripherals
  • Networking Equipment
  • Consumer Electronics
  • Industrial Control Systems

Technical Specifications

The IP4047CX6/LF is engineered to meet the stringent requirements of high-performance electronic systems. Key technical specifications include:

  • Package: 6-pin leadless package
  • Clamping Voltage: Optimized for system-level protection
  • Response Time: Fast response to transient events
  • Operating Temperature Range: Suitable for a wide range of environmental conditions

In conclusion, the NXP IP4047CX6/LF is a state-of-the-art ESD protection IC that offers a blend of high-performance features. Its low capacitance, multi-line protection, and fast response time make it an indispensable component for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Advanced Micro Devices
16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29F016D-70SF
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 35V D618
Need more? Email Us
ECAD model for 80CNQ035A
TriQuint Semiconductor
374 MHz SAW Filter
Lowest to $140.2831
ECAD model for 856278
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $193.3334
ECAD model for ADXRS649BBGZ
Analog Devices Inc.
Complete Quad, 16-Bit, High Accuracy, Serial Input, Bipolar Voltage Output DAC
Lowest to $176.2138
ECAD model for AD5764RCSUZ
Analog Devices Inc.
Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifiers | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $13.6136
ECAD model for AD8510BRZ-REEL
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for AP02N90P
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
Wurth Electronics Inc
WE-CNSW SMD Common Mode Line Filter | CMC 550MA 2LN 90 OHM SMD
Lowest to $0.4432
ECAD model for 744230900

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.5311 $75.1866
13+ $10.2815 $133.6595
20+ $9.9607 $199.2140
27+ $9.6400 $260.2800
35+ $9.3178 $326.1230
47+ $8.3541 $392.6427
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,700 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention