EN
  • EN
  • DE

1-2834074-3

Part No 1-2834074-3
Manufacturer TE Connectivity
Catalog Solid State Lighting Connectors
Description 3P PLUG, MINIATURE WATERPROOF CO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Style Cable/Wire to Cable/Wire
Connector Type Plug Housing for Socket Contact
Number of Positions 3
Mounting Type Free Hanging (In-Line)
Termination Crimp
Pitch 0.098" (2.50mm)
Fastening Type Latch Lock
Housing Color White
Housing Material Thermoplastic
Operating Temperature -40°C ~ 105°C
Ultra Librarian 3D Model Ultra Librarian 1-2834074-3 CAD Model

You May Also Be Interested in

TE Connectivity
Hermaphroditic Blade and Receptacle Connector - Wire-to-Board, Board-to-Board and Dust Cover | CONN SSL RCPT & BLADE 2POS 4MM
Need more? Email Us
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.2792
TE Connectivity
CONN SSL RCPT 2POS 4MM SOLDER
Need more? Email Us
Molex, LLC
CONN MINI LITE-TRAP RCPT 2POS
Need more? Email Us
TE Connectivity
CONN SSL RCPT 2POS 4MM SOLDER
Lowest to $0.3587
AVX Corporation
CONN SSL SOCKET 2POS 3MM
Lowest to $7.2650
TE Connectivity
CONN SSL HDR 3POS 3.5MM SOLDER
Need more? Email Us
JST Sales America Inc.
CONN SSL PLUG 2POS 4MM SOLDER / SSL Connector 2 Position Plug Board to Board 0.157" (4.00mm) Solder
Lowest to $0.8302
Molex, LLC
CONN SSL RCPT 2POS 3.7MM SOLDER
Lowest to $0.2181

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9835 $54.0925
125+ $0.8070 $100.8750
195+ $0.7818 $152.4510
265+ $0.7565 $200.4725
345+ $0.7313 $252.2985
460+ $0.6557 $301.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,475 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess