EN
  • EN
  • DE

PXE3024D15

Part No PXE3024D15
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount Modules
Description 30W DC/DC-Converter 'ECONOLINE' 2 x1.6 1.6kV reg ; V. In: 18-36; V. Out: +/-12; mA. Out: +/-1250
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Current - Output 1 1 A
Depth 40.6 mm
Efficiency 88 %
Features OCP, OVP, SCP
Height 10.16 mm
Isolation Isolated
Isolation Voltage 1.6 kV
Length 50.8 mm
Max Input Voltage 36 V
Maximum Operating Temperature 100 °C
Max Output Current 1 A
Max Power Dissipation 30 W
Min Input Voltage 18 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Outputs 2
Number of Pins 7
Output Power 30 W
Packaging Bulk
RoHS Compliant
Voltage - Output 1 15 V
Voltage - Output 2 -15 V
Width 40.64 mm
Win Source Part Number 1033256-PXE3024D15
Categories Board Mount Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PXE3024D15 CAD Model

Description

The TDK-Lambda Americas Inc. PXE3024D15 is a 30W, isolated, board mount module with a maximum input voltage of 36V.

  • Power: 30W
  • Features: OCP, OVP, and SCP
  • Outputs: Two
  • Output Voltages: 15V and -15V
  • Efficiency: 88%
  • Maximum Output Current: 1A
  • Mounting: SMD (SMT)
  • Isolation Voltage: 1.6kV
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 100°C
  • Minimum Operating Temperature: -40°C
  • Dimensions: 50.8mm (length), 40.64mm (width), and 10.16mm (height)
  • Pins: 7
  • Category: Board Mount Modules

You May Also Be Interested in

Infineon Technologies
Module DC-DC 1-OUT 8.82V to 9.18V 10A 12-Pin Surface Mount
Need more? Email Us
Traco Power
AC/DC CONVERTER 12V 5W / Enclosed AC DC Converters 1 Output 12V 416mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $39.3765
TDK-Lambda Americas Inc.
DC-DC, PCB MOUNT, HALF BRICK, IN / Isolated Module DC DC Converter 1 Output 13.8V 14.5A 43V - 160V Input
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 1.9W / Isolated Module DC DC Converter 2 Output 12V -12V 80mA, 80mA 10.8V - 13.2V Input
Need more? Email Us
XP Power
DC DC CONVERTER 3.3V 2W / Isolated Module DC DC Converter 1 Output 3.3V 400mA 43.2V - 52.8V Input
Need more? Email Us
Recom Power
DC DC CONVERTER 3.3V 3W / Isolated Module DC DC Converter 1 Output 3.3V 600mA 4.5V - 9V Input
Need more? Email Us
XP Power
DC DC CONVERTER 5V 3W / Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input
Lowest to $36.0140
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V / Non-Isolated PoL Module DC DC Converter 4 Output 0.6 ~ 3.3V 0.6 ~ 3.3V 0.6 ~ 5.5V 0.6 ~ 5.5V 12A, 12A, 5A, 5A 3.1V - 20V Input
Lowest to $37.7314
Monolithic Power Systems Inc.
DC DC CONVERTER 2.5V / Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1.2A 2.5V - 6V Input
Lowest to $1.7694

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess