Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.6V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Manufacturer Package 28-SOH
Win Source Part Number 785044-M40Z300WMH6E
Popularity Medium
Supply and Demand Status Limited
Family Name M40Z300W
Introduction Date March 23, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M40Z300WMH6E CAD Model

Description

Introducing the M40Z300WMH6E from STMicroelectronics

The M40Z300WMH6E is a cutting-edge, low-power serial presence detect (SPD) EEPROM specifically designed for use in DDR4 SDRAM memory modules. As a product of STMicroelectronics, a global semiconductor leader, this device is crafted to meet the rigorous demands of high-speed memory applications, ensuring reliable performance and data integrity.

Robust Memory Integration

With its 4-Kbit capacity, the M40Z300WMH6E provides ample space for storing memory module information such as timing parameters, manufacturer data, and module configuration details which are essential for system initialization and configuration. The device operates on a supply voltage range of 1.7V to 3.6V, making it versatile for various system requirements.

Advanced Features

The M40Z300WMH6E boasts an array of features that make it an indispensable component for DDR4 memory modules. It supports the JEDEC standard for DDR4 SPD, ensuring compatibility with a wide range of DDR4 memory designs. The EEPROM also includes a hardware write protection feature, which prevents accidental data alteration during critical operations.

Efficient Power Management

Energy efficiency is at the core of the M40Z300WMH6E design. Its low-power consumption contributes to the overall energy savings of the memory module, making it an eco-friendly choice for power-sensitive applications. The device also features a standby mode, further reducing power usage when the memory module is not actively being accessed.

Durable and Reliable

STMicroelectronics has engineered the M40Z300WMH6E to withstand harsh conditions, ensuring long-term reliability. It operates within an industrial temperature range of -40°C to +85°C, making it suitable for use in environments that experience extreme temperature variations.

Easy Integration

Integration of the M40Z300WMH6E into memory modules is streamlined thanks to its small 8-pin TSSOP package. This compact form factor allows for a minimal footprint on the PCB, providing more room for other critical components. Additionally, the device is compliant with the I2C bus protocol, which simplifies communication with the host controller.

In summary, the M40Z300WMH6E from STMicroelectronics is a reliable and efficient solution for DDR4 SDRAM memory modules, offering robust features, low power consumption, and a design suited for the most demanding memory applications.

You May Also Be Interested in

Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU
Panasonic
Lowest to $0.6180
ECAD model for MN1382S-R(TX)
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/CMOS 5-Pin SOT-23 T/R
Lowest to $0.6798
ECAD model for S-80127ALMC-JAMT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U
Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to $0.4964
ECAD model for S-80928CNMC-G8YT2U
Panasonic
IC VOLT DETECT 3.8V CMOS SMD
Need more? Email Us
ECAD model for MN1382SQP
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $1.6867
ECAD model for MAX6314US26D3
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention