EN
  • EN
  • DE

TPS2024P

Part No TPS2024P
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description POWER-DISTRIBUTION SWITCHES | IC 3A PWR DIST SWITCH 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 2A
Rds On 33mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TPS2024
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1272077-TPS2024P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2024P CAD Model

Description

The TPS2024P is a high-performance, precision integrated circuit from Texas Instruments, designed to cater to a wide array of power management requirements. This advanced power switch provides circuit protection and load distribution in one compact package, making it an ideal choice for applications where space is at a premium and reliability is of the utmost importance.

Key Features:

  • Current Limiting: The TPS2024P offers precise current limiting to protect the power source and load from overcurrent conditions. This feature ensures that the power distribution is controlled and safe, preventing potential damage to connected devices.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, the device automatically turns off to prevent overheating, ensuring the longevity and stability of both the IC and the system it is part of.
  • Fast Transient Response: The device is engineered to handle fast transients, which makes it suitable for applications with rapidly changing loads, ensuring a stable power supply under dynamic conditions.
  • Wide Operating Voltage Range: The TPS2024P operates over a broad voltage range, accommodating various power supply requirements and making it versatile for multiple applications.
  • Low Quiescent Current: It boasts a low quiescent current that minimizes power consumption when in standby mode, contributing to the overall energy efficiency of the system.

Applications:

The TPS2024P is a versatile component suitable for a diverse range of applications, including:

  • Portable and battery-powered devices
  • Industrial controls
  • Telecommunications equipment
  • Consumer electronics
  • Automotive systems

With its robust design and comprehensive protection features, the TPS2024P from Texas Instruments is a reliable choice for designers and engineers looking to enhance their power management solutions. Whether it's for safeguarding sensitive electronics or ensuring consistent power delivery, the TPS2024P provides performance and peace of mind in a compact, efficient package.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess