EN
  • EN
  • DE

AHF2815DF/ESB

Part No AHF2815DF/ESB
Manufacturer Infineon Technologies
Catalog Board Mount Modules
Description Module DC-DC 2-OUT 15V 720mA 8-Pin PCB Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 78 %
Max Input Voltage 40 V
Min Input Voltage 16 V
Output Power 20 W
RoHS Non-Compliant
Win Source Part Number 1230926-AHF2815DF/ESB
Categories Board Mount Modules
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AHF2815DF/ESB CAD Model

Description

The Infineon Technologies AHF2815DF/ESB is a board mount module that has an output power of 20 W and an efficiency of 78%.

  • Output Power: 20 W
  • Efficiency: 78%
  • Maximum Input Voltage: 40 V
  • Minimum Input Voltage: 16 V
  • RoHS Compliant: No
  • Supply and Demand Status: Limited

You May Also Be Interested in

TDK-Lambda Americas Inc.
DC-DC, PCB MOUNT, HALF BRICK, IN / Isolated Module DC DC Converter 1 Output 13.8V 14.5A 43V - 160V Input
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 60W / Isolated Module DC DC Converter 1 Output 5V 12A 36V - 75V Input
Need more? Email Us
XP Power
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant: Yes
Need more? Email Us
Infineon Technologies
Module DC-DC 1-OUT 8.82V to 9.18V 10A 12-Pin Surface Mount
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 0.6-5.5V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 5A 4V - 20V Input
Lowest to $19.0076
Traco Power
DC DC CONVERTER 5-15V 45W / Linear Regulator Replacement DC DC Converter 1 Output 5 ~ 15V 3A 10V - 30V Input
Need more? Email Us
Recom Power
DC DC CONVERTER +/-15V 10W / Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input
Need more? Email Us
XP Power
DC DC CONVERTER 5V 3W / Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input
Lowest to $36.0140
Traco Power
AC/DC CONVERTER 5V +/-15V 29W / Enclosed AC DC Converters 3 Output 5V 15V -15V 3A, 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $86.1188

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess