The ITG-1010 is a digital gyroscope sensor module that offers adjustable bandwidth, selectable scale, and a temperature sensor.
- Description: It is designed for applications that require precise measurement of angular velocity.
- Interface: operates on the I2C and SPI interfaces, providing flexibility in communication with other devices.
- Bandwidth: 16kHz
- Current Consumption: 3.2 mA
- Description: suitable for battery-powered devices.
- Packaging: comes in a tape and reel package, making it easy to integrate into electronic systems.
- Status: an obsolete product from TDK InvenSense, but it still offers reliable and accurate gyroscope measurements for applications in industries such as robotics, gaming, and navigation systems.