EN
  • EN
  • DE

INTEL SRF90 - Intel GOLD 6248 2.5GHz 20C 28M 150W

Part No INTEL SRF90 - Intel GOLD 6248 2.5GHz 20C 28M 150W
Manufacturer Intel
Catalog CPU
Description Intel GOLD 6248 2.5GHz 20C 28M 150W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423290-INTEL SRF90 - Intel GOLD 6248 2.5GHz 20C 28M 150W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRF90 - Intel GOLD 6248 2.5GHz 20C 28M 150W CAD Model

Description

The Intel Gold 6248 is part of Intel's 2nd Generation Xeon Scalable Processor family, known as Cascade Lake. This high-performance, server-grade CPU is designed for demanding data center and enterprise applications. It features a base clock frequency of 2.5 GHz, which can be boosted based on the workload requirements. With 20 cores and 40 threads, it can handle multiple tasks simultaneously, making it ideal for virtualization, data analytics, high-performance computing (HPC), and artificial intelligence (AI) workloads. The processor includes 28M of cache memory, which helps in speeding up data access times by storing frequently used data and instructions closer to the processor. The substantial 150W TDP (Thermal Design Power) highlights its high-performance architecture but also denotes the level of cooling required to maintain optimal operating temperatures. Support for DDR4 memory ensures that this CPU can utilize fast and efficient RAM to improve overall system performance. In essence, the Intel Gold 6248 offers a compelling combination of performance, efficiency, and scalability for enterprise environments, providing the backbone for running critical applications and services.

You May Also Be Interested in

Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess