EN
  • EN
  • DE

ADMP421ACEZ-RL

Part No ADMP421ACEZ-RL
Manufacturer Analog Devices Inc.
Catalog Microphones
Description Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products
Family Microphones
Manufacturer Analog Devices Inc.
Win Source Part Number 173037-ADMP421ACEZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADMP421
Introduction Date October 14, 2013
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADMP421ACEZ-RL CAD Model

Description

ADMP421ACEZ-RL: High-Performance, Digital MEMS Microphone from Analog Devices Inc.

The ADMP421ACEZ-RL is a state-of-the-art, high-quality, digital MEMS (Micro-Electro-Mechanical Systems) microphone that offers unparalleled audio performance for a wide range of applications. Manufactured by Analog Devices Inc., a leader in the field of high-performance integrated circuits, this microphone is designed to capture sound with high fidelity, ensuring crystal-clear audio reproduction.

The ADMP421ACEZ-RL features an omnidirectional pickup pattern, which means it can capture sound equally from all directions, making it an ideal choice for devices that require consistent audio input regardless of the sound source's orientation. This microphone incorporates Analog Devices' advanced MEMS technology, which provides excellent signal-to-noise ratio (SNR) and low power consumption, making it suitable for battery-powered devices where energy efficiency is critical.

One of the standout features of the ADMP421ACEZ-RL is its digital I2S (Inter-IC Sound) interface, which allows for direct digital output of the audio signal. This eliminates the need for analog-to-digital conversion, reducing the potential for signal degradation and simplifying the design process for engineers. The I2S interface also supports multiple microphone array configurations, enabling sophisticated noise cancellation and beamforming applications.

With a compact and robust package, the ADMP421ACEZ-RL is designed to withstand the rigors of modern electronic devices. Its small footprint and low profile make it an excellent choice for space-constrained applications such as smartphones, tablets, smart speakers, and wearable devices. Additionally, the microphone's environmental robustness ensures reliable performance in a variety of conditions, including those with high levels of humidity and temperature variations.

The ADMP421ACEZ-RL is available in a surface-mount package, making it easy to integrate into printed circuit board (PCB) designs. The microphone also comes in a reel format (RL), which is suitable for high-volume manufacturing processes, allowing for efficient assembly and production.

Overall, the ADMP421ACEZ-RL from Analog Devices Inc. is a high-performance digital MEMS microphone that offers superb audio quality, low power consumption, and easy integration, making it an excellent choice for designers looking to enhance the audio capabilities of their next-generation electronic devices.

You May Also Be Interested in

PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
Analog Devices Inc.
Lowest to $0.3269
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $2.2800
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
STMicroelectronics
MIC MEMS DIGITAL PDM OMNI 5HCLGA
Lowest to $0.5419
Analog Devices Inc.
Lowest to $2.2800
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $6.2562

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4126 $63.5670
100+ $1.1585 $115.8500
155+ $1.1227 $174.0185
215+ $1.0869 $233.6835
280+ $1.0499 $293.9720
370+ $0.9413 $348.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess