The GT30F126 is an Insulated Gate Bipolar Transistor (IGBT) manufactured by Toshiba Semiconductor and Storage. This IGBT is designed for high-voltage, high-current switching applications, delivering efficient performance and reliability. The LS1CHAQ(M) portion likely refers to a specific packaging or production variation of the GT30F126.
Applications
- Inverter circuits for motor drives
- Uninterruptible Power Supplies (UPS)
- Power factor correction (PFC) circuits
- Welding equipment
- Induction heating systems
Features
- High-speed switching capability
- Low saturation voltage
- High input impedance
- Enhancement-mode N-channel IGBT
- RoHS compliant
Benefits
- Improves energy efficiency in power conversion applications.
- Reduces power losses and heat generation.
- Simplifies gate drive circuit design.
- Environmentally friendly due to RoHS compliance.
- Provides reliable performance in demanding industrial environments.
Additional Details
The GT30F126 typically features a collector-emitter voltage (Vces) rating of 600V and a collector current (Ic) rating in the range of 30A, although specific values may vary slightly. The gate-emitter voltage (Vges) is typically rated at ±20V. The device is often packaged in a TO-220 or similar through-hole package for effective heat dissipation. The fast switching speeds and low saturation voltage of the GT30F126 make it an excellent choice for applications that require high efficiency and minimal power loss.