EN
  • EN
  • DE

ADMP405ACEZ-RL7

Part No ADMP405ACEZ-RL7
Manufacturer Analog Devices Inc.
Catalog Microphones
Description Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products
Family Microphones
Manufacturer Analog Devices Inc.
Win Source Part Number 173034-ADMP405ACEZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADMP405
Introduction Date October 14, 2013
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADMP405ACEZ-RL7 CAD Model

Description

Analog Devices Inc. ADMP405ACEZ-RL7 Microphone

The ADMP405ACEZ-RL7 is a high-performance, low power, omnidirectional MEMS microphone from the renowned manufacturer Analog Devices Inc. This state-of-the-art audio sensor is designed to capture sound with high fidelity, making it an ideal component for a wide range of applications, from consumer electronics to industrial and automotive systems.

Constructed using Analog Devices' proprietary MEMS technology, the ADMP405ACEZ-RL7 offers excellent audio quality with a flat wideband frequency response, ensuring that both high and low tones are reproduced accurately. The microphone's sensitivity is rated at -38 dBV, with a ±3 dB sensitivity tolerance, which allows for precise and consistent audio capture.

This microphone is particularly well-suited for applications where space is at a premium, thanks to its compact package size. The ADMP405ACEZ-RL7 comes in a small 4.72 mm x 3.76 mm x 1.00 mm surface-mount package, which is reflow-solder compatible with no sensitivity degradation. This makes it easy to integrate into various electronic designs, including mobile phones, tablets, smart home devices, and other portable electronics where space and weight are critical considerations.

One of the key features of the ADMP405ACEZ-RL7 is its low current consumption, which is essential for battery-powered devices. With a typical supply current of just 250 µA, it helps to extend the battery life of portable products. Additionally, it operates within a wide voltage range of 1.5 V to 3.3 V, providing design flexibility and compatibility with most standard logic levels.

The microphone also boasts a high signal-to-noise ratio (SNR) of 62 dBA, which ensures clear audio capture even in noisy environments. Furthermore, it is capable of withstanding high temperatures and has a high tolerance for mechanical shocks, which makes it robust and reliable for use in harsh conditions.

Overall, the ADMP405ACEZ-RL7 from Analog Devices Inc. is a versatile and high-quality microphone solution that offers excellent performance for a variety of audio recording and voice interface applications. Its combination of sound quality, low power consumption, and durability makes it an attractive choice for designers and engineers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $3.6879
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $2.6115
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
DB Unlimited.
MO044402-8 DB Unlimited Microphones Omnidirctnl Electret Condenser Microphone datasheet, inventory, & pricing.
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6879 $59.0064
39+ $3.0261 $118.0179
60+ $2.9314 $175.8840
82+ $2.8367 $232.6094
106+ $2.7431 $290.7686
141+ $2.4590 $346.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess