EN
  • EN
  • DE

ADMP404ACEZ-RL

Part No ADMP404ACEZ-RL
Manufacturer Analog Devices Inc.
Catalog Microphones
Description 100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products
Family Microphones
Manufacturer Analog Devices Inc.
Series ADMP404
Packaging Reel
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz ~ 15kHz
Sensitivity -38dB ±3dB @ 94dB SPL
S/N Ratio 62dB
Impedance 200 Ohm
Voltage Range 1.5 ~ 3.5V
Current - Supply 250μA
Port Location Bottom
Seal Rating None
Termination Surface Mount
Size / Dimension 3.35mm L x 2.50mm W
Height (Max) 0.98mm
Shape Rectangular
Win Source Part Number 108887-ADMP404ACEZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADMP404ACEZ-RL CAD Model

Description

The ADMP404ACEZ-RL is a high-performance, low power, omnidirectional MEMS microphone from the reputable manufacturer Analog Devices Inc. This compact audio sensing device is designed to capture sound with high fidelity, making it an ideal component for a wide range of applications such as smartphones, tablets, teleconferencing systems, security systems, and digital still and video cameras.

Key Features

  • Omnidirectional Pickup Pattern: The ADMP404ACEZ-RL features an omnidirectional response, ensuring consistent audio capture from all directions, which is critical for applications requiring ambient sound detection or multiple sound sources.
  • High Signal-to-Noise Ratio (SNR): With a high SNR, this microphone delivers clear and precise audio capture, minimizing background noise and enhancing the clarity of the recorded signal.
  • Extended Frequency Response: The device offers a wide frequency response range, making it capable of recording both low and high frequencies with accuracy, suitable for capturing a variety of sounds without loss of detail.
  • Low Current Consumption: Designed for battery-powered devices, the ADMP404ACEZ-RL is optimized for low power consumption, helping to extend the battery life of portable electronics.
  • Stable Performance: Analog Devices Inc. is known for its high-quality components, and the ADMP404ACEZ-RL is no exception, offering stable performance across varying temperatures and environmental conditions.
  • Compact and Surface-Mountable: Its small form factor and surface-mount package make it easy to integrate into space-constrained designs without compromising on audio quality.

Applications

The versatility of the ADMP404ACEZ-RL allows it to be used in numerous applications. Its robust performance makes it suitable for:

  • Mobile devices (smartphones, tablets)
  • Teleconferencing systems
  • Security and surveillance equipment
  • Digital cameras and video recorders
  • Smart home devices and IoT applications

Overall, the ADMP404ACEZ-RL from Analog Devices Inc. represents a blend of performance, reliability, and innovation, offering designers a high-quality audio sensing solution that meets the demands of modern electronic devices.

You May Also Be Interested in

Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
STMicroelectronics
MIC MEMS DIGITAL PDM OMNI 5HCLGA
Lowest to $0.5419
STMicroelectronics
MICROPHONE MEMS DIGITAL PDM OMNI / 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $2.9105
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $1.4126
Analog Devices Inc.
Lowest to $2.2800
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $6.2562
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6378 $65.5120
90+ $1.3444 $120.9960
135+ $1.3017 $175.7295
185+ $1.2601 $233.1185
240+ $1.2185 $292.4400
320+ $1.0915 $349.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess