EN
  • EN
  • DE

MP34DT01TR

Part No MP34DT01TR
Manufacturer STMicroelectronics
Catalog Microphones
Description MIC MEMS DIGITAL PDM OMNI 5HCLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 20Hz to 10kHz
Sensitivity -26dB ±3dB @ 94dB SPL
S/N Ratio 61dB
Voltage Rating 1.8V
Voltage Range 1.64 to 3.6V
Operating Supply Current 600μA
Port Location Top
Termination Solder Pads
Height (Max) 0.046" (1.16mm)
Shape Rectangular
Win Source Part Number 038725-MP34DT01TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian MP34DT01TR CAD Model

Description

MP34DT01TR - High-Performance Digital MEMS Microphone

The MP34DT01TR is a cutting-edge digital MEMS (Micro-Electro-Mechanical Systems) microphone from the renowned manufacturer STMicroelectronics. This high-performance audio sensor is designed to cater to the demanding needs of modern acoustic applications. With its impressive sensitivity and flat frequency response, the MP34DT01TR provides unparalleled audio capture quality, making it an ideal choice for a wide range of applications, from smartphones and tablets to smart home devices and industrial applications.

At the heart of the MP34DT01TR lies an advanced omnidirectional sensor capable of capturing sound with high fidelity. It features an acoustic overload point of 120 dBSPL, ensuring that even in the loudest environments, the microphone can deliver clear and distortion-free audio. The sensitivity of this MEMS microphone is rated at -26 dBFS ±3 dB, which means it can accurately detect both soft and loud sounds without any loss of detail.

The MP34DT01TR operates on the principle of a pulse density modulation (PDM) digital output, which provides a high signal-to-noise ratio and excellent power efficiency. This makes it not only reliable for capturing pristine audio but also suitable for battery-powered devices where power consumption is a critical factor. Its compact form factor, with a small footprint of 3.76 mm x 4.72 mm, allows it to be easily integrated into space-constrained designs without compromising performance.

Additionally, the MP34DT01TR boasts an extended frequency response range from 20 Hz to 20 kHz, which is the full audible spectrum, ensuring that all nuances of sound are captured as intended. This microphone also includes built-in environmental robustness, being able to operate over a wide temperature range from -40°C to +85°C, making it reliable for use in harsh conditions.

Engineers and designers will appreciate the MP34DT01TR for its ease of integration, thanks to its compatibility with industry-standard protocols and its simple, solderable land grid array (LGA) package. Whether for high-end audio recording, voice control, or noise cancellation applications, the MP34DT01TR stands out as a top-tier solution for capturing crystal-clear digital audio.

You May Also Be Interested in

Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.3284
Knowles
MIC COND ANALOG OMNI -56DB
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -50DB 0.177\
Need more? Email Us
Knowles
MIC COND ANLG OMNI -63DB 0.101\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
Knowles
MIC BOOM ANLG NC -51DB 0.748\
Need more? Email Us
Knowles
MIC OMNI .9-10VDC -37DB SENS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5419 $51.4805
200+ $0.5070 $101.4000
310+ $0.4895 $151.7450
445+ $0.4545 $202.2525
575+ $0.4371 $251.3325
715+ $0.4196 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,060 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess