EN
  • EN
  • DE

C2012X7R2A104KT0L0U

Part No C2012X7R2A104KT0L0U
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958209-C2012X7R2A104KT0L0U
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C2012X7R2A104KT0L0U CAD Model

Description

The C2012X7R2A104KT0L0U is a multilayer ceramic capacitor (MLCC) from TDK Corporation designed for use in a wide range of electronic applications. This capacitor provides stable performance and high reliability, making it suitable for demanding environments.

Applications:

  • Decoupling in power circuits
  • Bypass capacitors in digital and analog circuits
  • Filtering in signal lines
  • Smoothing in DC-DC converters
  • General-purpose use in electronic devices

Features:

  • X7R Dielectric: Provides stable capacitance over a temperature range of -55°C to +125°C.
  • Compact Size: 2012 (0805) case size, suitable for high-density PCB layouts.
  • Capacitance: 0.1µF (100nF) capacitance value.
  • Voltage Rating: 100V DC voltage rating.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives.
  • High Reliability: Designed for long-term stability and consistent performance.

Benefits:

  • Temperature Stability: The X7R dielectric ensures minimal capacitance variation over a broad temperature range, which is critical for reliable circuit operation.
  • Space Saving: The small 2012 case size allows for efficient use of board space in compact designs.
  • Effective Decoupling: The 0.1µF capacitance is ideal for decoupling high-frequency noise in both digital and analog circuits.
  • Versatile Application: Suitable for a wide range of applications due to its stable performance and compact size.
  • Environmentally Friendly: RoHS compliance ensures the capacitor is environmentally safe.

Technical Specifications:

Case Size: 2012 (0805 metric)
Capacitance: 0.1µF (100nF)
Voltage Rating: 100V DC
Dielectric: X7R
Temperature Range: -55°C to +125°C
Tolerance: ±10%
Termination: Nickel barrier with tin plating

The C2012X7R2A104KT0L0U is a reliable and versatile MLCC suitable for a wide array of electronic applications, offering stable performance and efficient space utilization in modern circuit designs where a higher voltage rating is required.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
950+ $0.0528 $50.1600
2,305+ $0.0434 $100.0370
3,575+ $0.0420 $150.1500
4,915+ $0.0407 $200.0405
6,365+ $0.0393 $250.1445
8,525+ $0.0352 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 950 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess