EN
  • EN
  • DE

ADG508AKR-REEL

Part No ADG508AKR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS 4-/8-Channel Analog Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Circuits 1
On-State Resistance (Maximum) 300 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm
Operating Supply Voltage 10.8 V ~ 16.5 V
Dual Voltage Supply ±10.8 V ~ 16.5 V
Switch Time (Ton, Toff) (Maximum) 300ns, 300ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 5pF, 22pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1140272-ADG508AKR-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG508A
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADG508AKR-REEL CAD Model

Description

Product Overview: ADG508AKR-REEL from Analog Devices Inc.

The ADG508AKR-REEL is a high-performance, CMOS analog multiplexer from Analog Devices Inc., a renowned leader in the semiconductor industry. This device is part of their extensive range of switch and multiplexer products designed for precision analog signal routing. The ADG508AKR-REEL is specifically crafted to deliver exceptional accuracy and reliability in a wide array of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Single 8-Channel Multiplexer: This device allows for eight single-ended analog signals to be selected and channeled to a single output, enhancing the efficiency of signal management within a circuit.
  • Low Power Consumption: The ADG508AKR-REEL is designed to operate with minimal power consumption, making it ideal for portable and battery-powered applications.
  • Wide Supply Range: It operates from a single 10.8 V to 16.5 V supply or a dual ±10.8 V to ±16.5 V supply, providing flexibility for various system designs.
  • High Off Isolation: The device features strong isolation between channels when in the off state, minimizing signal crosstalk and interference.
  • Low Crosstalk: Engineered to maintain signal integrity, the ADG508AKR-REEL offers low crosstalk between channels, ensuring accurate and clean signal routing.
  • On-Resistance Match Between Channels: The on-resistance is closely matched between channels, which is crucial for maintaining signal fidelity across multiple signal paths.
  • Extended Temperature Range: Suitable for various environments, it operates over an extended industrial temperature range from -40°C to +85°C.

Applications

The versatility of the ADG508AKR-REEL makes it a prime choice for a multitude of applications. It is particularly useful in:

  • Data Acquisition Systems
  • Test Equipment
  • Communication Systems
  • Medical and Diagnostic Equipment

With its robust design and advanced technical specifications, the ADG508AKR-REEL from Analog Devices Inc. stands out as a reliable component for precision analog signal routing. Its compact form factor, provided in a tape and reel packaging, ensures ease of use in mass production and automated manufacturing processes.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their customer support for in-depth guidance tailored to your specific needs.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess