EN
  • EN
  • DE

ADPD1080WBCPZR7

Part No ADPD1080WBCPZR7
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description OPTICAL AFE FOR HEALTH MONITORIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type Front End
Input Type Photodiode
Output Type I²C
Current - Supply 184 µA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad, CSP
Supplier Device Package 28-LFCSP-WQ (4x4)
Base Product Number ADPD1080
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366659-ADPD1080WBCPZR7
Ultra Librarian 3D Model Ultra Librarian ADPD1080WBCPZR7 CAD Model

Description

ADPD1080WBCPZR7 Product Image

The ADPD1080WBCPZR7 is a highly integrated optical sensor module from the renowned manufacturer Analog Devices Inc. Renowned for its precision and performance, this module is designed to deliver superior optical measurement capabilities in a compact and power-efficient package.

As part of Analog Devices' advanced photometric sensor family, the ADPD1080WBCPZR7 is engineered to facilitate the development of wearable health monitoring devices, industrial monitoring systems, and advanced instrumentation that require precise optical measurements. Its state-of-the-art design allows for simultaneous ambient light rejection and signal-to-noise optimization, making it an ideal choice for a wide range of applications.

Featuring a dual-channel design, the ADPD1080WBCPZR7 can be configured to operate in a variety of modes, including synchronized detection of multiple wavelengths, which is critical for complex sensing tasks such as heart rate monitoring, blood oxygen saturation (SpO2), and other vital signs measurements. The module's flexibility also extends to its programmable data output rates and LED driving capabilities, ensuring seamless integration into diverse system architectures.

The device comes in a compact package, specifically the R7 variant, which is optimized for space-constrained applications. Its small form factor does not compromise on functionality, as it still provides robust performance and reliability that Analog Devices Inc. is known for. Additionally, the ADPD1080WBCPZR7 boasts low power consumption, making it suitable for battery-operated devices where power efficiency is paramount.

To facilitate ease of use and accelerate product development, Analog Devices Inc. offers comprehensive support for the ADPD1080WBCPZR7, including detailed technical documentation, application notes, and evaluation boards. This ensures that designers and engineers can quickly and effectively incorporate this advanced optical sensor into their solutions, reducing time-to-market for innovative products.

You May Also Be Interested in

Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4250 $64.2750
6+ $17.5795 $105.4770
9+ $17.0301 $153.2709
13+ $16.4808 $214.2504
16+ $15.9314 $254.9024
22+ $14.2834 $314.2348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess