EN
  • EN
  • DE

BTA06-400BRG

Part No BTA06-400BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 400V 6A TO220AB / TRIAC 400V 6A(RMS) 63A 3-Pin(3+Tab) TO-220AB Insulated Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Triac Type Standard
Voltage - Off State 400V
Current - On State (It (RMS)) (Maximum) 6A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A, 63A
Current - Gate Trigger (Igt) (Maximum) 50mA
Current - Hold (Ih) (Maximum) 50mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 770485-BTA06-400BRG
Popularity Medium
Supply and Demand Status Limited
Family Name BTA06-400B
Introduction Date August 18, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTA06-400BRG CAD Model

Description

STMicroelectronics BTA06-400BRG Triac

The BTA06-400BRG is a high-performance triac manufactured by STMicroelectronics, designed for use in AC load control applications. This device is part of ST's Snubberless™, logic level and standard series of triacs, which are intended to be interfaced directly with microcontrollers, logic integrated circuits, and other low power gate trigger circuits.

Featuring a maximum repetitive peak off-state voltage (VDRM) of 400V and an RMS on-state current (IT(RMS)) of 6A, the BTA06-400BRG is well-suited for handling moderate power loads efficiently. The triac is capable of providing excellent performance in a wide range of applications, including home appliances, office machines, power tools, and industrial automation systems, where power AC switching is needed.

The BTA06-400BRG comes in a robust and compact TO-220AB insulated package which ensures a reliable operation even in stringent conditions. The insulation of the package provides electrical safety, especially in applications where the end-user can come into contact with the device. This feature makes it an ideal choice for consumer-grade products that require compliance with safety standards.

One of the key advantages of the BTA06-400BRG is its Snubberless™ technology, which allows the triac to switch off in a highly efficient manner. This technology not only simplifies the design of the circuit by eliminating the need for additional snubber components but also helps in reducing power loss and heat generation during operation, thereby enhancing the overall efficiency and reliability of the system.

Furthermore, the device provides high commutation performances and features a gate trigger voltage (VGT) of less than 1.3V, which ensures low gate drive requirements. The triac is also characterized by its high noise immunity and static dV/dt, making it a robust choice for noisy electrical environments.

Overall, the BTA06-400BRG from STMicroelectronics is a highly versatile triac that offers a balance of performance, ease of use, and safety for designers looking to control AC loads effectively in their next project.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess