EN
  • EN
  • DE

X-NUCLEO-6283A1

Part No X-NUCLEO-6283A1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description 6-CHANNEL AMBIENT LIGHT SENSOR,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Active
Sensor Type Light, Ambient
Sensing Range -
Interface I²C
Sensitivity -
Voltage - Supply 1.65V ~ 1.95V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part VD6283
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1366685-X-NUCLEO-6283A1
Ultra Librarian 3D Model Ultra Librarian X-NUCLEO-6283A1 CAD Model

Description

The X-NUCLEO-6283A1 from STMicroelectronics is a state-of-the-art expansion board designed to deliver high-performance motion sensing and environmental monitoring capabilities to a wide range of applications. This board is part of the STM32 Nucleo ecosystem and is fully compatible with the STM32 Nucleo board series, making it a versatile and powerful addition for developers looking to enhance their projects with advanced sensor technology.

Key Features

  • Advanced Motion Sensors: The X-NUCLEO-6283A1 is equipped with ST's LSM6DSO32 inertial module, which includes a 3D digital accelerometer and a 3D digital gyroscope. This allows for precise motion tracking and detection, ideal for applications such as gaming, virtual reality, and sports analytics.
  • Environmental Sensors: To complement its motion sensing capabilities, the board also features the ST LPS22HH MEMS nano pressure sensor and the HTS221 humidity and temperature sensor. These sensors enable accurate environmental data collection for home automation, weather stations, and HVAC systems.
  • Easy Integration: Designed for seamless integration, the X-NUCLEO-6283A1 interfaces with the STM32 microcontroller via the I²C bus. It also comes with software libraries and examples available in the STM32Cube package, simplifying the development process and reducing time to market.
  • Expandable: The board includes Arduino Uno R3 connectors, which allow for easy expansion with additional Arduino-compatible shields, providing endless possibilities for customization and functionality enhancement.

Applications

The versatility of the X-NUCLEO-6283A1 makes it suitable for a broad range of applications, including but not limited to:

  • Wearable devices
  • IoT projects
  • Gesture recognition systems
  • Robotics
  • Industrial applications

Developer Support

STMicroelectronics provides extensive support for developers using the X-NUCLEO-6283A1. With comprehensive documentation, a dedicated online community, and technical support, developers have all the resources they need to get started and successfully integrate this expansion board into their projects.

You May Also Be Interested in

NXP / Nexperia
BOARD DEMO STAR FOR MMA7260QT / MMA7260Q Accelerometer Sensor Reference Design Board
Need more? Email Us
TDK Corporation
Miniature Dual-Axis OIS Optimized MEMS Gyroscope
Lowest to $4.8267
STMicroelectronics
EVAL BOARD FOR LPY530AL / LPY530AL Gyroscope Sensor Demonstration Board
Need more? Email Us
Murata Electronics North America
BOARD PWB W/SCA3000-E05 / PWB assy, 3-Axis accelerometer
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS424E02 8-TDFN / Temperature Sensor Development Tools STTS424E02 TEMP SNSR Daughter Card
Lowest to $67.5987
ams
Lowest to $9.3844
ams
EVAL BOARD FOR TSL2581
Need more? Email Us
Asahi Kasei Microsystems
3-axis Electronic Compass
Lowest to $1.4634
NXP / Nexperia
KIT EVALUATION FOR PL115A1SP1 / High Reliability Sensor Development Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess