EN
  • EN
  • DE

LTC6601CUF-2#TRPBF

Part No LTC6601CUF-2#TRPBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description Active Filter Single Low Pass 2nd Order 27MHz 20-Pin QFN EP T/R / IC FILTER/ADC DVR LP LD 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Frequency - Cutoff or Center 27MHz
Number of Filters 3
Filter Order 2nd
Operating Supply Voltage 2.7 V ~ 5.25 V
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 784357-LTC6601CUF-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6601-2
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6601CUF-2#TRPBF CAD Model

Description

The LTC6601CUF-2#TRPBF is a high-performance, dual matched, fixed-frequency, lowpass filter from Linear Technology, a brand of Analog Devices. Designed to provide precise signal conditioning with minimal noise and interference, this filter is a critical component in a variety of signal processing applications.

Key Features

  • Frequency Range: The LTC6601CUF-2#TRPBF is designed to operate at a fixed frequency, providing users with a stable and reliable filtering solution.
  • Dual Matched Filters: This product features two matched filters, ensuring consistent performance and enabling differential signal processing for improved noise rejection and signal integrity.
  • Low Noise Performance: With its low noise design, the LTC6601CUF-2#TRPBF is ideal for applications where maintaining signal fidelity is paramount.
  • High Linearity: The device offers high linearity, which is essential for maintaining the integrity of the original signal without introducing significant distortion.
  • Compact Package: Housed in a compact QFN package, the LTC6601CUF-2#TRPBF is suitable for space-constrained applications.

Applications

The LTC6601CUF-2#TRPBF is versatile and can be used in a wide range of applications, including but not limited to:

  • Wireless communications
  • Telecommunications infrastructure
  • Medical imaging systems
  • Test and measurement equipment
  • A/D converter anti-aliasing

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC6601CUF-2#TRPBF is no exception. It is manufactured to the highest standards to ensure reliability and performance in demanding environments. The product is available in tape and reel packaging (denoted by the suffix TRPBF), facilitating efficient assembly for high-volume production.

Conclusion

In summary, the LTC6601CUF-2#TRPBF from Linear Technology is a sophisticated dual matched lowpass filter that offers precision, low noise, and high linearity. Its compact form factor and robust design make it an excellent choice for engineers looking to improve signal quality in a variety of electronic systems.

You May Also Be Interested in

Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess