EN
  • EN
  • DE

MAX292CPA

Part No MAX292CPA
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description 8th-Order, Lowpass, Switched-Capacitor Filters | IC FILTER 25KHZ LOWPASS 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage (V) 4.75V ~ 11V, ±2.375V ~ 5.5V
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX292
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212821-MAX292CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX292CPA CAD Model

Description

The MAX292CPA is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter (SCF) from Maxim Integrated, designed to provide sharp cutoff characteristics and excellent filter response. This precision filter IC is ideal for a wide range of applications such as anti-aliasing for data acquisition systems, signal processing, and instrumentation.

Key Features

  • High Order Filter: The 8th-order elliptic response ensures a steep roll-off and a well-defined passband.
  • Clock-Tunable Cut-Off Frequency: The MAX292CPA's cut-off frequency can be adjusted by an external clock, offering flexibility in various applications.
  • Low Noise: Designed for low noise operation, it is suitable for high-fidelity audio applications and sensitive instrumentation.
  • Integrated Circuit: The chip comes in a compact 8-pin DIP package, making it easy to integrate into existing designs.
  • Single-Supply Operation: It operates on a single +5V supply, simplifying power supply design.

Applications

  • Anti-aliasing for ADCs
  • Signal conditioning
  • Audio processing
  • Medical instrumentation
  • Communication systems

Technical Specifications

Parameter Value Filter Type 8th-Order Lowpass Architecture Switched-Capacitor Supply Voltage +5V Package 8-Pin DIP

The MAX292CPA from Maxim Integrated is a reliable choice for designers looking to implement a high-quality, tunable lowpass filter in their systems. Its precision and flexibility make it an essential component for achieving clean signal processing in a variety of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1938 $58.7132
34+ $3.4419 $117.0246
52+ $3.3345 $173.3940
72+ $3.2259 $232.2648
93+ $3.1185 $290.0205
124+ $2.7963 $346.7412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess