EN
  • EN
  • DE
  • IT

MAX7403ESA+

Part No MAX7403ESA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 10KHZ LOWPASS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 10kHz
Number of Filters 1
Filter Order 8th
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX7403
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 706363-MAX7403ESA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7403ESA+ CAD Model

Description

The MAX7403ESA+ is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the footprint and design complexity of implementing precision filtering solutions. Designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter is optimized for applications requiring a sharp roll-off and low ripple in both the passband and stopband.

Key Features

  • High-Order Filter: The 8th-order elliptic response ensures exceptional filter characteristics with a sharp transition band.
  • Fixed Frequency: The MAX7403ESA+ operates at a fixed clock frequency that is 100 times the corner frequency.
  • Low Distortion: It offers low signal distortion, making it ideal for precision filtering tasks.
  • Easy Integration: The filter’s small 8-pin SO package simplifies integration into a variety of designs.
  • Single-Supply Operation: It operates from a single +5V supply, reducing power supply requirements.
  • Clock-Tunable Corner Frequency: The corner frequency can be tuned by adjusting the clock frequency, providing design flexibility.

Applications

With its robust filtering capabilities, the MAX7403ESA+ is well-suited for a range of applications, including:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning
  • Audio processing
  • Medical instrumentation
  • Industrial control systems

Technical Specifications

  • Supply Voltage (V<sub>DD): +5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 8-pin SO
  • Filter Type: Lowpass
  • Stopband Attenuation: 80 dB

The MAX7403ESA+ represents Maxim Integrated's commitment to providing high-quality, reliable components for precision filtering needs. Its ease of use, combined with its advanced technical features, makes it a top choice for engineers looking to enhance their signal processing capabilities.

You May Also Be Interested in

Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
SWITCHED CAPACITOR FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9201 $65.7603
6+ $17.9857 $107.9142
9+ $17.4237 $156.8133
12+ $16.8616 $202.3392
16+ $16.2996 $260.7936
21+ $14.6134 $306.8814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess