EN
  • EN
  • DE

MAX281ACPA+

Part No MAX281ACPA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 5th Order 20kHz 8-Pin PDIP N / IC FILTER 5TH-ORDER BESSEL 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.75 V ~ 16 V, ±2.375 V ~ 8 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 785731-MAX281ACPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX281
Introduction Date May 01, 1990
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX281ACPA+ CAD Model

Description

Maxim Integrated MAX281ACPA+ Precision Operational Amplifier

The MAX281ACPA+ from Maxim Integrated is a high-precision operational amplifier designed to offer excellent accuracy and stability for a wide range of applications. This operational amplifier features a combination of low offset voltage, low drift over temperature, and low noise, making it an ideal choice for applications requiring high-precision signal conditioning.

Key Features

  • Low Offset Voltage: The MAX281ACPA+ boasts a low input offset voltage, which minimizes error in signal processing applications, ensuring high accuracy in the amplification of small signals.
  • Temperature Drift: With minimal drift over temperature, this operational amplifier maintains its performance across a wide temperature range, making it suitable for industrial and automotive applications where temperatures can vary significantly.
  • Low Noise: The device exhibits low voltage noise density, which is critical for applications such as audio processing and other sensitive instrumentation that require a low noise floor.
  • High Gain Bandwidth Product: The high-frequency performance of the MAX281ACPA+ is characterized by its gain bandwidth product, allowing for a wide range of applications, from DC to higher frequencies.
  • Single-Supply Operation: This op-amp can operate from a single supply voltage, simplifying power supply design and making it compatible with a variety of systems.
  • Package: The MAX281ACPA+ comes in an 8-pin PDIP package, which is easy to handle and integrate into various circuit designs.

Applications

The Maxim Integrated MAX281ACPA+ is versatile and can be used in multiple applications, including:

  • Instrumentation amplifiers
  • Precision data acquisition systems
  • Active filters and oscillators
  • Audio processing
  • Industrial control systems
  • Automotive electronics

Overall, the MAX281ACPA+ operational amplifier is a reliable and efficient solution for designers looking to enhance the precision and stability of their electronic systems. Its robust feature set ensures that it can meet the stringent requirements of a broad range of precision applications.

You May Also Be Interested in

Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess