EN
  • EN
  • DE

MAX294CWE-T

Part No MAX294CWE-T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8TH 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.75 V to 11 V, ±2.375 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 073478-MAX294CWE-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX294CWE-T CAD Model

Description

Maxim Integrated MAX294CWE-T: 8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX294CWE-T from Maxim Integrated is a highly sophisticated 8th-order, lowpass, elliptic, switched-capacitor filter that delivers exceptional performance in a compact package. This precision filter component is designed to operate in a wide range of applications, from signal processing to noise reduction in audio and data communication systems. Its precision filtering capabilities make it an ideal choice for designers looking for a reliable and efficient solution to their filtering needs.

At the heart of the MAX294CWE-T is an 8th-order elliptic switched-capacitor filter which provides a sharp transition band and an excellent stopband attenuation. This allows for the precise separation of frequencies and the reduction of unwanted noise in the signal path. The filter's cutoff frequency can be set either by an external clock or fixed by an internal oscillator, providing flexibility in design and application.

The device features a clock-to-corner frequency ratio of 100:1, ensuring that the filter can handle a broad range of input frequencies. The MAX294CWE-T operates from a single +5V supply, making it suitable for many low-power applications. In addition, the component's low THD (Total Harmonic Distortion) of 0.05% ensures high-fidelity signal processing, which is critical in audio applications.

The MAX294CWE-T comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is easy to integrate into various circuit designs. Its temperature range of 0°C to +70°C allows for operation in most environmental conditions. Moreover, the filter's dynamic range is 86dB, which is a testament to its ability to handle a wide amplitude range of signals without distortion.

Overall, the MAX294CWE-T from Maxim Integrated is a versatile and high-performance filter that offers a combination of advanced features and ease of use. Whether it's for professional audio equipment, telecommunications, or instrumentation, this filter provides the precision and reliability required for sophisticated electronic designs.

You May Also Be Interested in

Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess