EN
  • EN
  • DE

UAF42AU

Part No UAF42AU
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description IC UNIV ACTIVE FILTER 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Filter Type Universal, Continuous-Time
Frequency - Cutoff or Center 100kHz
Number of Filters 3
Supply Voltage - Operating ±6 V to 18 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 035590-UAF42AU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UAF42AU CAD Model

Description

Introducing the UAF42AU from Texas Instruments

The UAF42AU is a state-of-the-art active filter designed by Texas Instruments, known for its versatility and high performance in signal processing applications. This universal active filter can be configured for a wide range of filtering operations, including low-pass, high-pass, band-pass, and notch (band-reject) filters. Its design is centered on providing precision filtering solutions for various electronic devices and systems.

Key Features:

  • Configurable Filter Types: The UAF42AU offers the flexibility to be set up for different types of filters, making it ideal for a broad spectrum of applications.
  • Wide Frequency Range: This filter is capable of operating over a broad frequency spectrum, ensuring its suitability for multiple filtering tasks.
  • High Precision: Texas Instruments has engineered the UAF42AU to deliver precise filtering performance, which is critical in applications where signal integrity is paramount.
  • Low Noise: The device exhibits low noise characteristics, which is essential for maintaining the quality of the signal in audio and instrumentation applications.
  • Adjustable Parameters: Users can adjust key parameters such as the frequency and quality factor (Q) to tailor the filter's response to specific needs.

Applications:

The UAF42AU is suitable for a variety of applications, including:

  • Audio signal processing
  • Data communications
  • Instrumentation
  • Medical equipment
  • Seismic processing

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality, and the UAF42AU is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of both industrial and consumer applications.

Conclusion:

With its configurable design, precision performance, and Texas Instruments' reputation for quality, the UAF42AU is an excellent choice for designers and engineers looking to implement sophisticated filtering solutions in their projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
QUAD VIDEO CABLE DRIVER
Lowest to $1.4629
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC / Continuous Low Pass Filter IC Continuous Low Pass 2nd Order 25kHz 20-SOIC
Need more? Email Us
Texas Instruments
IC FILTER 30KHZ BUTTER 8SOIC
Lowest to $2.9834
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP / Elliptic, Low Pass Switched Capacitor Filter IC Elliptic, Low Pass Switched Capacitor 8th Order 10kHz 8-PDIP
Lowest to $23.2836
Analog Devices Inc.
IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Lowest to $310.4478
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
MF10 DUAL UNIVERSAL FILTER
Lowest to $16.5361
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 2nd Order 40kHz 16-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3928 $80.7856
4+ $33.1429 $132.5716
5+ $32.1071 $160.5355
7+ $31.0714 $217.4998
9+ $30.0357 $270.3213
12+ $26.9286 $323.1432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess