Products specifications Report Issue?

Case / Package CDIP
RoHS Compliant
Win Source Part Number 1225233-WS57C49C-70D
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS57C49C-70D CAD Model

Description

STMicroelectronics Product WS57C49C-70D Overview

The WS57C49C-70D is a high-performance integrated circuit from STMicroelectronics, a global leader in semiconductor solutions. This product is designed to meet the demanding needs of various applications requiring reliable non-volatile memory storage. The WS57C49C-70D is part of a family of EPROM (Erasable Programmable Read-Only Memory) chips, which are widely used in embedded systems for firmware storage, calibration data retention, and other applications where data persistence is critical.

Key Features

  • Memory Capacity: The WS57C49C-70D offers a substantial storage capacity, making it suitable for storing complex firmware and software required by modern electronic systems.
  • Access Time: With a fast access time, this EPROM chip provides quick data retrieval, ensuring efficient operation of the device it is integrated into.
  • Programming Voltage: It supports standard programming voltages, enabling compatibility with a wide range of EPROM programmers and simplifying the development process.
  • Package: The device comes in a robust package that ensures its durability and reliability, even in harsh environmental conditions.
  • Temperature Range: The WS57C49C-70D is designed to operate reliably across a wide temperature range, making it suitable for industrial and automotive applications that experience extreme temperature variations.

Applications

The versatility of the WS57C49C-70D allows it to be utilized across various sectors, including:

  • Automotive systems where long-term data retention and reliability are paramount.
  • Industrial control systems requiring robust memory for critical process instructions.
  • Telecommunication infrastructure where firmware integrity is essential for system performance.
  • Consumer electronics that require dependable memory for user settings and preferences.

Quality and Reliability

STMicroelectronics is committed to delivering quality products. The WS57C49C-70D is manufactured to the highest standards, ensuring that it meets the stringent requirements of modern electronic systems. Customers can trust the WS57C49C-70D for its consistent performance and longevity, backed by STMicroelectronics' reputation in the semiconductor industry.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA7812KMQB
Texas Instruments
CapTIvate™ capacitive touch sensing microcontroller with 64KB FRAM, 8KB SRAM, 43 IO, 12-bit ADC 48-LQFP -40 to 105
Need more? Email Us
ECAD model for XMS430FR2676TPTR
VersaSense
V-Series Valve, Pneumatic, Solenoid-Pilot, Spring Return, Three-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
ECAD model for VGS-3302-3-3530-A120
Renesas Electronics America
32-bit Microcontrollers (Non Promotion)
Need more? Email Us
ECAD model for UPD70F3210GC(A)-8BT
Zentrum Mikroelektronik Dresden AG
SRAM Chip Async Single 5V 64K-bit 8K x 8 70ns 28-Pin SOP
Need more? Email Us
ECAD model for U6264ASC07LLP
Cree/Wolfspeed
Need more? Email Us
ECAD model for XTEAWT-0-2A0-S30-FB-0003
Weidmuller
Terminal block Temperature range: -60 ... +130 °C Weight: 16.5 g Colour: Dark Beige Combustibility class: UL 94 V-0...
Need more? Email Us
ECAD model for WDU 6 SL - 9537460000
Mitel Networks Corporation
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for VP216A
Okaya Electric America, Inc.
AC Capacitor; 250VAC, 0.1 F, 20% Tolerance Noise Suppression
Need more? Email Us
ECAD model for XYE104222-AN

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention