EN
  • EN
  • DE

VGS-3302-3-3530-A120

Part No VGS-3302-3-3530-A120
Manufacturer VersaSense
Catalog Custom Parts (U - Z)
Description V-Series Valve, Pneumatic, Solenoid-Pilot, Spring Return, Three-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176227-VGS-3302-3-3530-A120
Categories Custom Parts
Manufacturer VersaSense
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VGS-3302-3-3530-A120 CAD Model

Description

The VGS-3302-3-3530-A120 appears to be a sensor module from VersaSense, a company specializing in industrial IoT (IIoT) solutions. The specific naming convention suggests it is part of their sensor platform and likely includes integrated sensing capabilities, wireless communication, and power management. The numbers likely encode details regarding the sensor type, communication protocol, and power source capabilities.

Applications:

  • Industrial IoT (IIoT): Used for collecting and transmitting sensor data in industrial environments.
  • Predictive Maintenance: Employed in predictive maintenance systems to monitor equipment health.
  • Environmental Monitoring: Utilized for monitoring environmental conditions such as temperature, humidity, and pressure.
  • Asset Tracking: Used for tracking the location and condition of assets in real-time.
  • Smart Agriculture: Employed in agriculture applications for monitoring soil conditions and crop health.

Features:

  • Integrated Sensor: Includes a specific type of sensor for measuring a particular parameter (e.g., temperature, pressure, vibration). The specific sensor type is encoded in the model number.
  • Wireless Communication: Supports wireless communication protocols such as WiFi, Bluetooth, or LoRaWAN.
  • Low Power Consumption: Designed for long-term operation on battery power.
  • Ruggedized Enclosure: Housed in a rugged enclosure for protection against harsh environments.
  • Remote Configuration: Can be configured remotely via a web interface or mobile app.
  • Data Logging: Capable of logging sensor data for later analysis.

Benefits:

  • Real-Time Data Collection: Provides real-time sensor data for improved decision-making.
  • Remote Monitoring: Enables remote monitoring of assets and processes.
  • Improved Efficiency: Optimizes processes and reduces downtime.
  • Cost Savings: Reduces maintenance costs and improves resource utilization.
  • Scalable Solution: Can be easily scaled to meet changing needs.

Technical Specifications:

Typical specifications include a power source that can be either battery-powered or externally powered and communication protocols such as WiFi or LoRaWAN. In addition, the sensors are commonly housed in an IP67-rated enclosure and can operate in a wide temperature range suitable for outdoor industrial deployment. Further, the data transmission frequency is configurable to optimize power consumption and data resolution.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess