The UA7812KMQB is a three-terminal positive voltage regulator manufactured by Fairchild/ON Semiconductor. This regulator provides a fixed 12V output voltage and is designed for a wide range of applications requiring stable and regulated power.
Applications
- Voltage regulation in automotive applications
- Power supplies for electronic circuits
- On-card regulation
- Post regulation for switching power supplies
- Linear regulators for microcontrollers and other digital circuits
Features
- Fixed 12V output voltage
- Output current up to 1A
- Internal thermal overload protection
- Internal short-circuit current limiting
- Output transistor safe-area compensation
- TO-252 package
Benefits
- Stable and regulated 12V output voltage
- Protection against thermal overload and short circuits
- Simplified circuit design with minimal external components
- Reliable operation in harsh environments
- Cost-effective solution for voltage regulation
Additional Details
The UA7812KMQB requires minimal external components for operation, simplifying circuit design. Input and output capacitors are recommended to improve stability and transient response. The regulator is designed to withstand a wide range of input voltages and operating temperatures. Its internal protection features prevent damage from overloads and short circuits. Refer to the manufacturer's datasheet for detailed electrical characteristics, thermal considerations, and recommended operating conditions. The TO-252 package is suitable for surface mounting and provides good thermal performance.
This voltage regulator is widely used in automotive electronics, industrial control systems, and other applications requiring a stable 12V power supply. Its robust design and reliable performance make it a popular choice for demanding environments. The UA7812KMQB offers a cost-effective solution for providing regulated power in a wide range of electronic circuits.