EN
  • EN
  • DE

WDU 6 SL - 9537460000

Part No WDU 6 SL - 9537460000
Manufacturer Weidmuller
Catalog Custom Parts (U - Z)
Description Terminal block Temperature range: -60 ... +130 °C Weight: 16.5 g Colour: Dark Beige Combustibility class: UL 94 V-0...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164710-WDU 6 SL - 9537460000
Categories Custom Parts
Manufacturer Weidmuller
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WDU 6 SL - 9537460000 CAD Model

Description

The WDU 6 SL - 9537460000 is a feed-through terminal block from Weidmuller. It is designed for reliable and efficient electrical connections in a variety of industrial applications. This terminal block features Weidmuller's innovative SNAP-ON system, facilitating quick and easy installation on DIN rails.

Applications

  • Control panels
  • Power distribution systems
  • Industrial machinery
  • Building automation systems
  • Transportation equipment

Features

  • SNAP-ON system: Enables tool-free mounting and removal from DIN rails.
  • Screw connection: Provides a secure and vibration-resistant electrical connection.
  • High current carrying capacity: Suitable for applications with demanding power requirements.
  • Compact design: Allows for high-density wiring in confined spaces.
  • Polyamide 66 insulation: Offers excellent electrical insulation and mechanical strength.
  • UL and CSA approvals: Meets stringent safety standards for use in North America.
  • Wide operating temperature range: Ensures reliable performance in harsh environments.

Benefits

  • Reduced installation time: The SNAP-ON system simplifies mounting and reduces labor costs.
  • Reliable connections: The screw connection ensures a secure and vibration-resistant electrical connection, minimizing downtime.
  • Increased safety: The Polyamide 66 insulation provides excellent electrical insulation and reduces the risk of electrical shock.
  • Space savings: The compact design allows for high-density wiring in confined spaces, maximizing panel space.
  • Versatile applications: Suitable for a wide range of industrial applications, providing a flexible solution for various wiring needs.
  • Global approvals: Meets international safety standards, ensuring compliance with regulations worldwide.

Additional Details

The WDU 6 SL terminal block is designed for conductors with a cross-section of 0.5 to 10 mm² (20 to 8 AWG). It has a rated voltage of 800 V and a rated current of 41 A. The terminal block is made of Polyamide 66 and features a screw connection with a torque of 0.6 to 0.8 Nm. It is suitable for mounting on DIN rails according to EN 60715 TH 35. The operating temperature range is -50°C to +120°C. Weidmuller offers a comprehensive range of accessories for the WDU 6 SL terminal block, including marking tags, test plugs, and end brackets.

You May Also Be Interested in

Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Microchip Technology
Need more? Email Us
Zarlink
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Winbond Electronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess