The UPD70F3210GC(A)-8BT is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the 78K0R/Kx3-L series, designed for low-power applications and features a 16-bit CISC CPU core. This MCU offers a balance of performance, memory, and peripheral functions, making it suitable for a wide range of embedded control applications.
Applications:
- Consumer electronics (e.g., remote controls, appliances)
- Industrial control systems
- Automotive applications (e.g., body control modules)
- Medical devices
- Smart home devices
- Battery-powered devices
Features:
- 16-bit CISC CPU core
- Low power consumption
- On-chip flash memory
- On-chip RAM
- Multiple timers
- Serial communication interfaces (UART, SPI, I2C)
- Analog-to-digital converter (ADC)
- Digital-to-analog converter (DAC)
- Interrupt controller
Benefits:
- Reduced power consumption
- Extended battery life in portable devices
- Integrated functionality reduces external component count
- Flexible peripheral options
- Easy to program and debug
- Improved system performance
- Enhanced system reliability
Additional Details:
The UPD70F3210GC(A)-8BT typically includes features such as multiple power-saving modes to minimize power consumption during idle periods. Its on-chip flash memory provides ample storage for program code and data. The MCU's serial communication interfaces allow for easy connection to other devices and sensors. The integrated ADC and DAC enable analog signal processing capabilities. The device's interrupt controller allows for responsive handling of external events. It is designed for easy integration into various embedded systems, offering a comprehensive set of features for control and monitoring applications.
The Renesas 78K0R/Kx3-L series microcontrollers are widely used in applications requiring low power consumption and reliable performance. The UPD70F3210GC(A)-8BT is a versatile MCU that can be easily adapted to different application requirements. Renesas Electronics is a leading provider of microcontroller solutions, and the UPD70F3210GC(A)-8BT reflects their commitment to innovation and quality. The microcontroller is available in a compact package for space-constrained applications. The device is supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators.