EN
  • EN
  • DE

XMS430FR2676TPTR

Part No XMS430FR2676TPTR
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description CapTIvate™ capacitive touch sensing microcontroller with 64KB FRAM, 8KB SRAM, 43 IO, 12-bit ADC 48-LQFP -40 to 105
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1173131-XMS430FR2676TPTR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XMS430FR2676TPTR CAD Model

Description

Introducing the XMS430FR2676TPTR Microcontroller

The XMS430FR2676TPTR is a high-performance, mixed-signal microcontroller from Texas Instruments, designed to cater to a broad range of applications. This microcontroller is a part of the MSP430 family, which is renowned for its ultra-low power consumption and robust architecture, making it an ideal choice for industrial, consumer, and health care applications.

Key Features of XMS430FR2676TPTR

  • Integrated Memory: The device comes with a generous 32KB of non-volatile FRAM (Ferroelectric Random Access Memory), which combines the speed of SRAM with the stability of flash memory, alongside 2KB of SRAM.
  • Low Power Consumption: It operates with a typical core supply voltage of 3.6V, ensuring energy efficiency. The MSP430 family's low-power design allows for extended battery life in portable applications.
  • High-Performance CPU: The 16-bit RISC architecture provides a robust platform for efficient processing and quick task handling, with a CPU speed of up to 16 MHz.
  • Rich Peripherals: It features a diverse set of peripherals, including a 12-bit analog-to-digital converter (ADC), a 32-bit hardware multiplier, and multiple communication interfaces such as I2C, SPI, and UART for versatile connectivity options.
  • Digital I/O: This microcontroller offers 40 digital I/O pins, which are highly configurable and include support for capacitive touch sensing, providing a wide range of design possibilities.
  • Temperature Range: The XMS430FR2676TPTR operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

With its impressive array of features, the XMS430FR2676TPTR is suited for various applications such as:

  • Smart meters and energy monitoring systems
  • Portable medical devices and fitness trackers
  • Home automation and security systems
  • Industrial control and automation
  • Wireless sensors and IoT devices

The XMS430FR2676TPTR microcontroller from Texas Instruments is a reliable and versatile solution for designers looking to create products that require efficient power management, robust performance, and a rich set of features. Its integration capabilities and support for multiple communication interfaces make it an excellent choice for your next project.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Zarlink
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess