EN
  • EN
  • DE

VNHD7012AYTR

Part No VNHD7012AYTR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 4V-28V 36POWERSSO  /  Motor Driver CMOS, Power MOSFET PWM PowerSSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, VIPOWER™
Package Tape & Reel
Motor Type - AC, DC Brushed DC
Function Driver
Output Configuration Half Bridge (4)
Interface PWM
Technology CMOS, Power MOSFET
Applications Automotive
Current - Output 38A
Voltage - Supply 4V ~ 28V
Voltage - Load 4V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package PowerSSO-36
Base Product Number VNHD7012
Other Names 497-18344-6,VNHD7012AYTR,497-18344-2,497-18344-1
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253347-VNHD7012AYTR
Ultra Librarian 3D Model Ultra Librarian VNHD7012AYTR CAD Model

Description

STMicroelectronics VNHD7012AYTR Motor Driver

The VNHD7012AYTR from STMicroelectronics is a sophisticated motor driver integrated circuit designed to deliver high performance and efficiency for automotive applications. This advanced H-bridge driver is part of STMicroelectronics' VIPower M0-7 series and is particularly suitable for driving DC motors and other inductive loads in 12V automotive systems.

Constructed with state-of-the-art technology, the VNHD7012AYTR offers a wide range of features that ensure reliability and flexibility in operation. Its robust design is capable of withstanding the harsh conditions typical of automotive environments, including high temperature and voltage variations.

Key Features:

  • Integrated H-Bridge: The device incorporates a full H-bridge per channel, allowing for easy control of motor direction and braking.
  • High Current Rating: With a high current capability, the VNHD7012AYTR can drive loads up to 12A, making it suitable for high-power applications.
  • Multiple Diagnostic Functions: Equipped with various diagnostic features such as open-load detection, thermal shutdown, and overcurrent protection, this motor driver ensures safe operation and extends the lifespan of the system.
  • Low Power Consumption: The driver is designed for low power consumption, contributing to the overall efficiency of the system.
  • 3.3V and 5V Compatible Inputs: The logic inputs are compatible with both 3.3V and 5V signals, allowing for easy integration with a variety of microcontrollers.

The VNHD7012AYTR is available in a compact PowerSSO-24 package, which is optimized for thermal dissipation and space-saving on the PCB. Its lead-free and RoHS compliant construction aligns with environmental standards and global regulations for electronic products.

Whether it's for power window lifters, seat adjustment, or any other motorized automotive application, the VNHD7012AYTR is a reliable choice that engineers can trust for their designs. Its combination of high performance, advanced protection features, and ease of use makes it an essential component for modern automotive systems.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0455 $52.5915
31+ $3.3194 $102.9014
47+ $3.2157 $151.1379
65+ $3.1119 $202.2735
84+ $3.0082 $252.6888
112+ $2.6970 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess