EN
  • EN
  • DE
  • IT

B3L30LP-7

Part No B3L30LP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 30V 3A 8-Pin DFN T/R / DIODE SCHOTTKY 30V 3A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 450mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 30V
Mounting SMD (SMT)
Case / Package U-DFN3030-8
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 000067-B3L30LP-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name B3L30LP
Introduction Date October 19, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian B3L30LP-7 CAD Model

Description

Introducing the B3L30LP-7 PNP Transistor from Diodes Incorporated

The B3L30LP-7 is a high-performance PNP transistor crafted by the renowned manufacturer, Diodes Incorporated. This device is designed to cater to a wide array of applications, providing a reliable solution for amplification and switching tasks in electronic circuits. With its compact form factor and robust design, the B3L30LP-7 is an essential component for designers looking for efficiency and consistency in their electronic designs.

Key Features

  • Low V<sub>CE Saturation Voltage: The B3L30LP-7 offers a low collector-emitter saturation voltage, which ensures minimal power loss and enhances efficiency during operation.
  • High Current Capability: With the ability to handle a continuous collector current of up to 500mA, this transistor can support a wide range of high-current applications.
  • Power Dissipation: It boasts a power dissipation of 300mW, allowing it to manage a considerable amount of energy without compromising performance.
  • Small Package Size: The transistor comes in a small SOT-23 package, making it ideal for space-constrained applications without sacrificing power and performance.
  • RoHS Compliant: In adherence to environmental standards, the B3L30LP-7 is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in a wide range of markets.

Applications

The versatility of the B3L30LP-7 allows it to be integrated into various electronic applications, including but not limited to:

  • Power management circuits
  • Load switches
  • Signal amplification
  • Driver stages in audio amplifiers
  • DC-DC converters

Diodes Incorporated's commitment to quality and performance is evident in the B3L30LP-7 PNP transistor. This component is engineered to provide reliable operation and is an excellent choice for manufacturers and hobbyists alike who require a robust transistor for their electronic projects.

Ordering Information

The B3L30LP-7 is available for order now. For detailed specifications, pricing, and availability, please visit the Diodes Incorporated website or contact an authorized distributor. Enhance your electronic designs with the efficiency and reliability of the B3L30LP-7 PNP transistor.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5172 $51.7200
240+ $0.4244 $101.8560
365+ $0.4111 $150.0515
505+ $0.3979 $200.9395
655+ $0.3846 $251.9130
875+ $0.3448 $301.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,840 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess